Master Bond, Inc. USP Class VI, Flexible UV Curable Adhesive UV18Med

Description
Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV18MED cures to form a durable, strong, flexible and highly chemically resistant system with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-365 nm. Shrinkage upon cure is substantially less than that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -80°F to 250°F. Unlike many other commercially available UV curable products, Master Bond UV18Med is not oxygen inhibited and exhibits a desirably fast cure rate even in the presence of air. The superior performance profile of UV18Med is due to its unique hydrophobic polymer backbone structure and its special free radical cure mechanism. Master Bond Polymer System UV18Med features excellent chemical resistance to water, isopropyl alcohol, ethanol, acetone, MEK, etc. as well as up to 20% sulfuric acid, 20% sodium hydroxide and many other aggressive solvents. Compared to other UV curable systems water vapor permeability is also excellent. Master Bond UV18Med can be cured in very short time periods, e.g. 1 minute or less, with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV18Med forms tough, durable bonds and seals. It adheres to a wide range of substates including glass, metals and plastics. The impact strength is excellent, gardner impact measurements exceed 320 inch lb. Properties of typical UV18Med coatings are summarized in table #1. Storage stability of Master Bond UV18Med is 6 months under the usual storage conditions in unopened containers.
Request a Quote
Description
Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV18MED cures to form a durable, strong, flexible and highly chemically resistant system with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-365 nm. Shrinkage upon cure is substantially less than that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -80°F to 250°F. Unlike many other commercially available UV curable products, Master Bond UV18Med is not oxygen inhibited and exhibits a desirably fast cure rate even in the presence of air. The superior performance profile of UV18Med is due to its unique hydrophobic polymer backbone structure and its special free radical cure mechanism. Master Bond Polymer System UV18Med features excellent chemical resistance to water, isopropyl alcohol, ethanol, acetone, MEK, etc. as well as up to 20% sulfuric acid, 20% sodium hydroxide and many other aggressive solvents. Compared to other UV curable systems water vapor permeability is also excellent. Master Bond UV18Med can be cured in very short time periods, e.g. 1 minute or less, with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV18Med forms tough, durable bonds and seals. It adheres to a wide range of substates including glass, metals and plastics. The impact strength is excellent, gardner impact measurements exceed 320 inch lb. Properties of typical UV18Med coatings are summarized in table #1. Storage stability of Master Bond UV18Med is 6 months under the usual storage conditions in unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USP Class VI, Flexible UV Curable Adhesive - UV18Med - Master Bond, Inc.
Hackensack, NJ, USA
USP Class VI, Flexible UV Curable Adhesive
UV18Med
USP Class VI, Flexible UV Curable Adhesive UV18Med
Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV18MED cures to form a durable, strong, flexible and highly chemically resistant system with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-365 nm. Shrinkage upon cure is substantially less than that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -80°F to 250°F. Unlike many other commercially available UV curable products, Master Bond UV18Med is not oxygen inhibited and exhibits a desirably fast cure rate even in the presence of air. The superior performance profile of UV18Med is due to its unique hydrophobic polymer backbone structure and its special free radical cure mechanism. Master Bond Polymer System UV18Med features excellent chemical resistance to water, isopropyl alcohol, ethanol, acetone, MEK, etc. as well as up to 20% sulfuric acid, 20% sodium hydroxide and many other aggressive solvents. Compared to other UV curable systems water vapor permeability is also excellent. Master Bond UV18Med can be cured in very short time periods, e.g. 1 minute or less, with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV18Med forms tough, durable bonds and seals. It adheres to a wide range of substates including glass, metals and plastics. The impact strength is excellent, gardner impact measurements exceed 320 inch lb. Properties of typical UV18Med coatings are summarized in table #1. Storage stability of Master Bond UV18Med is 6 months under the usual storage conditions in unopened containers.

Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV18MED cures to form a durable, strong, flexible and highly chemically resistant system with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-365 nm. Shrinkage upon cure is substantially less than that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -80°F to 250°F. Unlike many other commercially available UV curable products, Master Bond UV18Med is not oxygen inhibited and exhibits a desirably fast cure rate even in the presence of air. The superior performance profile of UV18Med is due to its unique hydrophobic polymer backbone structure and its special free radical cure mechanism. Master Bond Polymer System UV18Med features excellent chemical resistance to water, isopropyl alcohol, ethanol, acetone, MEK, etc. as well as up to 20% sulfuric acid, 20% sodium hydroxide and many other aggressive solvents. Compared to other UV curable systems water vapor permeability is also excellent. Master Bond UV18Med can be cured in very short time periods, e.g. 1 minute or less, with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV18Med forms tough, durable bonds and seals. It adheres to a wide range of substates including glass, metals and plastics. The impact strength is excellent, gardner impact measurements exceed 320 inch lb. Properties of typical UV18Med coatings are summarized in table #1. Storage stability of Master Bond UV18Med is 6 months under the usual storage conditions in unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV18Med
Product Name USP Class VI, Flexible UV Curable Adhesive
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Polyurethane
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Adhesive System - UV10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing, One Component Epoxy System - EP3HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
NASA Low Outgassing Approved, One Component Epoxy - EP17HT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details