Master Bond, Inc. Thermally Conductive, Dimensionally Stable Epoxy EP121AO

Description
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500°F. it cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121AO resin from metal, etc., over a wide temperature range. Physical strength thermal conductivity and electrical insulation properties of the cured EP121AO resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 475°F to 500°F for limited time periods and 400-450F for prolonged exposures. The mix ratio is 100 parts of component A to 80 parts of component B by weight. A typical cure schedule is 2-3 hours at 250°F followed by 5-8 hours at 300°F. A higher, thermally conductive version called EP121AN with similar properties and cure schedule is also available. EP121AO is widely used in electronic, electrical and appliance industries.
Request a Quote
Description
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500°F. it cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121AO resin from metal, etc., over a wide temperature range. Physical strength thermal conductivity and electrical insulation properties of the cured EP121AO resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 475°F to 500°F for limited time periods and 400-450F for prolonged exposures. The mix ratio is 100 parts of component A to 80 parts of component B by weight. A typical cure schedule is 2-3 hours at 250°F followed by 5-8 hours at 300°F. A higher, thermally conductive version called EP121AN with similar properties and cure schedule is also available. EP121AO is widely used in electronic, electrical and appliance industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Dimensionally Stable Epoxy
EP121AO
Thermally Conductive, Dimensionally Stable Epoxy EP121AO
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500°F. it cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121AO resin from metal, etc., over a wide temperature range. Physical strength thermal conductivity and electrical insulation properties of the cured EP121AO resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 475°F to 500°F for limited time periods and 400-450F for prolonged exposures. The mix ratio is 100 parts of component A to 80 parts of component B by weight. A typical cure schedule is 2-3 hours at 250°F followed by 5-8 hours at 300°F. A higher, thermally conductive version called EP121AN with similar properties and cure schedule is also available. EP121AO is widely used in electronic, electrical and appliance industries.

Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500°F. it cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121AO resin from metal, etc., over a wide temperature range. Physical strength thermal conductivity and electrical insulation properties of the cured EP121AO resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 475°F to 500°F for limited time periods and 400-450F for prolonged exposures. The mix ratio is 100 parts of component A to 80 parts of component B by weight. A typical cure schedule is 2-3 hours at 250°F followed by 5-8 hours at 300°F. A higher, thermally conductive version called EP121AN with similar properties and cure schedule is also available. EP121AO is widely used in electronic, electrical and appliance industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP121AO
Product Name Thermally Conductive, Dimensionally Stable Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission - EP30-2LB - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
One Component Low Viscosity, Optically Clear UV Curable - UV19 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details