Master Bond, Inc. Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity EP30-4Med

Description
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding, sealing, and small encapsulation applications. It can also be utilized as a coating, especially when optical clarity is needed.
Request a Quote
Description
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding, sealing, and small encapsulation applications. It can also be utilized as a coating, especially when optical clarity is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Hackensack, NJ, USA
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity
EP30-4Med
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity EP30-4Med
Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding, sealing, and small encapsulation applications. It can also be utilized as a coating, especially when optical clarity is needed.

Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding, sealing, and small encapsulation applications. It can also be utilized as a coating, especially when optical clarity is needed.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30-4Med
Product Name Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Heat Resistant Epoxy - EP46HT-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing, Non-Yellowing Two Component Epoxy - EP30-4 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation - Supreme 3HTND-2DM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details