Master Bond, Inc. Aluminum Filled, Toughened, Two Part Epoxy Compound EP22

Description
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22 compound readily develops a high bond strength of 3000 psi at room temperature which unlike that of many other epoxy compositions, is relatively insensitive to mixing ratio. Master Bond Polymer System EP22 produces durable, high strength, and tough bonds with outstanding adhesion to metals particularly steel, and aluminum. It has good void filling properties. Adhesion to ceramics glass, wood, vulcanized rubber and many plastics is excellent. The cured epoxy responds well to thermal cycling and has high chemical resistance when exposed to water, oil and most organic solvents. EP22 has an operating temperature range of -60°F to 250°F. It has outstanding dimensional stability, excellent long term durability, and shrinkage upon cure is remarkably low measuring as little as 0.0008 in/in. Color of part A gray, part B gray. Master Bond EP22 system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is a favored time-proven-product for the prompt, cost effective repair and maintenance of a wide range of machinery and other industrial process equipment.
Request a Quote
Description
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22 compound readily develops a high bond strength of 3000 psi at room temperature which unlike that of many other epoxy compositions, is relatively insensitive to mixing ratio. Master Bond Polymer System EP22 produces durable, high strength, and tough bonds with outstanding adhesion to metals particularly steel, and aluminum. It has good void filling properties. Adhesion to ceramics glass, wood, vulcanized rubber and many plastics is excellent. The cured epoxy responds well to thermal cycling and has high chemical resistance when exposed to water, oil and most organic solvents. EP22 has an operating temperature range of -60°F to 250°F. It has outstanding dimensional stability, excellent long term durability, and shrinkage upon cure is remarkably low measuring as little as 0.0008 in/in. Color of part A gray, part B gray. Master Bond EP22 system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is a favored time-proven-product for the prompt, cost effective repair and maintenance of a wide range of machinery and other industrial process equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Filled, Toughened, Two Part Epoxy Compound - EP22 - Master Bond, Inc.
Hackensack, NJ, USA
Aluminum Filled, Toughened, Two Part Epoxy Compound
EP22
Aluminum Filled, Toughened, Two Part Epoxy Compound EP22
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22 compound readily develops a high bond strength of 3000 psi at room temperature which unlike that of many other epoxy compositions, is relatively insensitive to mixing ratio. Master Bond Polymer System EP22 produces durable, high strength, and tough bonds with outstanding adhesion to metals particularly steel, and aluminum. It has good void filling properties. Adhesion to ceramics glass, wood, vulcanized rubber and many plastics is excellent. The cured epoxy responds well to thermal cycling and has high chemical resistance when exposed to water, oil and most organic solvents. EP22 has an operating temperature range of -60°F to 250°F. It has outstanding dimensional stability, excellent long term durability, and shrinkage upon cure is remarkably low measuring as little as 0.0008 in/in. Color of part A gray, part B gray. Master Bond EP22 system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is a favored time-proven-product for the prompt, cost effective repair and maintenance of a wide range of machinery and other industrial process equipment.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22 compound readily develops a high bond strength of 3000 psi at room temperature which unlike that of many other epoxy compositions, is relatively insensitive to mixing ratio. Master Bond Polymer System EP22 produces durable, high strength, and tough bonds with outstanding adhesion to metals particularly steel, and aluminum. It has good void filling properties. Adhesion to ceramics glass, wood, vulcanized rubber and many plastics is excellent. The cured epoxy responds well to thermal cycling and has high chemical resistance when exposed to water, oil and most organic solvents. EP22 has an operating temperature range of -60°F to 250°F. It has outstanding dimensional stability, excellent long term durability, and shrinkage upon cure is remarkably low measuring as little as 0.0008 in/in. Color of part A gray, part B gray. Master Bond EP22 system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is a favored time-proven-product for the prompt, cost effective repair and maintenance of a wide range of machinery and other industrial process equipment.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP22
Product Name Aluminum Filled, Toughened, Two Part Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity - EP40Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, Optically Clear UV Curable System - UV15-42C - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermally Conductive, Electrically Non-Conductive, Low Outgassing Epoxy - EP40TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Component, Silver Coated, Nickel Filled Epoxy - EP79 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details