Master Bond, Inc. One Component, Non-Yellowing UV Curable Coating UV15X-2

Description
Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond Polymer System UV15X-2 produces durable, tough, non-yellowing and chemically resistant coatings and adhesives and sealants with excellent electrical insulation properties. Maximum absorption of UV energy takes place in the 250-360 nanometer range. The cured coatings, adhesives and sealants can be used over the exceptionally wide temperature range of -60°F to +300°F. Unlike many other commercially available UV curing products, the Master Bond Polymer System UV15x-2 is not oxygen inhibited and exhibits a desirably fast curing rate of ambient temperatures even in the presence of air. The Master Bond System UV15X-2 can be cured in much greater section thicknesses compared to the typical commercial UV curing polymer systems now on the market. Thus UV15X-2 can be easily cured in thicknesses up to 1/4" and more, making it of value for various electronic and optoelectronic potting/encapsulatio n applications. This performance characteristic is due to its uniquely effective catalyst system. Master Bond Polymer System UV15X-2 can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2, thickness of the section of the UV15X-2 to be used, etc. Typical cure times range from as little as 3 seconds to 2-3 minutes at ambient temperatures. 200 watt/inch medium pressure mercury vapor lamps are recommended. Curing line speeds as high as 500 ft./minute and more have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as well as excellent adhesion to a variety of substrates ranging from bonderized steel and aluminum to polyester films. Impact resistance is superior.
Request a Quote
Description
Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond Polymer System UV15X-2 produces durable, tough, non-yellowing and chemically resistant coatings and adhesives and sealants with excellent electrical insulation properties. Maximum absorption of UV energy takes place in the 250-360 nanometer range. The cured coatings, adhesives and sealants can be used over the exceptionally wide temperature range of -60°F to +300°F. Unlike many other commercially available UV curing products, the Master Bond Polymer System UV15x-2 is not oxygen inhibited and exhibits a desirably fast curing rate of ambient temperatures even in the presence of air. The Master Bond System UV15X-2 can be cured in much greater section thicknesses compared to the typical commercial UV curing polymer systems now on the market. Thus UV15X-2 can be easily cured in thicknesses up to 1/4" and more, making it of value for various electronic and optoelectronic potting/encapsulatio n applications. This performance characteristic is due to its uniquely effective catalyst system. Master Bond Polymer System UV15X-2 can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2, thickness of the section of the UV15X-2 to be used, etc. Typical cure times range from as little as 3 seconds to 2-3 minutes at ambient temperatures. 200 watt/inch medium pressure mercury vapor lamps are recommended. Curing line speeds as high as 500 ft./minute and more have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as well as excellent adhesion to a variety of substrates ranging from bonderized steel and aluminum to polyester films. Impact resistance is superior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Non-Yellowing UV Curable Coating - UV15X-2 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Non-Yellowing UV Curable Coating
UV15X-2
One Component, Non-Yellowing UV Curable Coating UV15X-2
Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond Polymer System UV15X-2 produces durable, tough, non-yellowing and chemically resistant coatings and adhesives and sealants with excellent electrical insulation properties. Maximum absorption of UV energy takes place in the 250-360 nanometer range. The cured coatings, adhesives and sealants can be used over the exceptionally wide temperature range of -60°F to +300°F. Unlike many other commercially available UV curing products, the Master Bond Polymer System UV15x-2 is not oxygen inhibited and exhibits a desirably fast curing rate of ambient temperatures even in the presence of air. The Master Bond System UV15X-2 can be cured in much greater section thicknesses compared to the typical commercial UV curing polymer systems now on the market. Thus UV15X-2 can be easily cured in thicknesses up to 1/4" and more, making it of value for various electronic and optoelectronic potting/encapsulatio n applications. This performance characteristic is due to its uniquely effective catalyst system. Master Bond Polymer System UV15X-2 can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2, thickness of the section of the UV15X-2 to be used, etc. Typical cure times range from as little as 3 seconds to 2-3 minutes at ambient temperatures. 200 watt/inch medium pressure mercury vapor lamps are recommended. Curing line speeds as high as 500 ft./minute and more have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as well as excellent adhesion to a variety of substrates ranging from bonderized steel and aluminum to polyester films. Impact resistance is superior.

Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond Polymer System UV15X-2 produces durable, tough, non-yellowing and chemically resistant coatings and adhesives and sealants with excellent electrical insulation properties. Maximum absorption of UV energy takes place in the 250-360 nanometer range. The cured coatings, adhesives and sealants can be used over the exceptionally wide temperature range of -60°F to +300°F. Unlike many other commercially available UV curing products, the Master Bond Polymer System UV15x-2 is not oxygen inhibited and exhibits a desirably fast curing rate of ambient temperatures even in the presence of air. The Master Bond System UV15X-2 can be cured in much greater section thicknesses compared to the typical commercial UV curing polymer systems now on the market. Thus UV15X-2 can be easily cured in thicknesses up to 1/4" and more, making it of value for various electronic and optoelectronic potting/encapsulation applications. This performance characteristic is due to its uniquely effective catalyst system. Master Bond Polymer System UV15X-2 can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2, thickness of the section of the UV15X-2 to be used, etc. Typical cure times range from as little as 3 seconds to 2-3 minutes at ambient temperatures. 200 watt/inch medium pressure mercury vapor lamps are recommended. Curing line speeds as high as 500 ft./minute and more have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as well as excellent adhesion to a variety of substrates ranging from bonderized steel and aluminum to polyester films. Impact resistance is superior.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15X-2
Product Name One Component, Non-Yellowing UV Curable Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
Cure / Setting Technology Ultraviolet Light Curing
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Two Component Epoxy Coating System - X5N - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Form Liquid
View Details
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Part UV Curable Coating System  High Temperatures - UV15TK - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
USP Class VI, Flexible UV Curable Coating - UV18Med - Master Bond, Inc.
Specs
Type Coating
Chemistry Polyurethane; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details