Master Bond, Inc. One Part UV Curable Coating System High Temperatures UV15TK

Description
Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15TK produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly less than that which is exhibited by conventional so called free radical types of UV curable composiitons. UV15TK can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15TK will cure in thicknesses up to .030 of an inch. The standard viscosity can be increased or decreased contingent on specific applications. Unlike many other commercially available UV curable products, Master Bond UV15TK is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15TK is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15TK at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15TK can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15TK has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15TK are summarized in table #1. Storage stability of Master Bond UV15TK is 6 months at room temperature in unopened containers.
Request a Quote
Description
Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15TK produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly less than that which is exhibited by conventional so called free radical types of UV curable composiitons. UV15TK can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15TK will cure in thicknesses up to .030 of an inch. The standard viscosity can be increased or decreased contingent on specific applications. Unlike many other commercially available UV curable products, Master Bond UV15TK is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15TK is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15TK at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15TK can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15TK has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15TK are summarized in table #1. Storage stability of Master Bond UV15TK is 6 months at room temperature in unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Part UV Curable Coating System  High Temperatures - UV15TK - Master Bond, Inc.
Hackensack, NJ, USA
One Part UV Curable Coating System High Temperatures
UV15TK
One Part UV Curable Coating System High Temperatures UV15TK
Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15TK produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly less than that which is exhibited by conventional so called free radical types of UV curable composiitons. UV15TK can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15TK will cure in thicknesses up to .030 of an inch. The standard viscosity can be increased or decreased contingent on specific applications. Unlike many other commercially available UV curable products, Master Bond UV15TK is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15TK is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15TK at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15TK can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15TK has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15TK are summarized in table #1. Storage stability of Master Bond UV15TK is 6 months at room temperature in unopened containers.

Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15TK produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly less than that which is exhibited by conventional so called free radical types of UV curable composiitons. UV15TK can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15TK will cure in thicknesses up to .030 of an inch. The standard viscosity can be increased or decreased contingent on specific applications. Unlike many other commercially available UV curable products, Master Bond UV15TK is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15TK is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15TK at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15TK can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15TK has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15TK are summarized in table #1. Storage stability of Master Bond UV15TK is 6 months at room temperature in unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15TK
Product Name One Part UV Curable Coating System High Temperatures
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
Cure / Setting Technology Ultraviolet Light Curing
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Viscosity, Fast Curing, Two Component Epoxy Coating - EP38 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Plastic; Wood
View Details
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Abrasion Resistant UV Curable Coating - UV11-3 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details