Master Bond, Inc. Nanosilica Filled, Dual Curable Adhesive LED422DC90

Description
Master Bond LED422DC90 is a one part, nanosilica based system that cures rapidly in a two tiered process. The initial step is exposure to LED light at 405 nm which induces polymerization in a cross sectional mode, 2-3 mm deep. The cure is then completed by adding heat at 90-95°C for 30-45 minutes. This special curing profile allows this product to be used for side bonding. Side bonding refers to when the LED light is applied between the two substrates rather than through one of them. This partial curing with the LED light from a side angle is in essence fixturing the substrates. This fast curing system is not oxygen inhibited. There are some variables to consider with speed of the LED curing process. These include the intensity of the light source, the thickness of the layer, and the width of the cross section that is being cured. The recommended intensity of the light source should be 2-4 watts/cm22.LED422DC9 0 bonds well to a wide variety of substrates including plastics, glass and metals. The system has good chemical resistance to oil, water, fuels, and mild acids and bases. It is a reliable electrical insulator with a service temperature range of -80°F to 350°F. Additionally, it can withstand rigorous thermal cycling, mechanical shock and vibration. The special feature of LED422DC90 curing well cross sectionally combined with its secondary heat cure allows it to be used as a high strength adhesive. This specialty system has been used in the electronic, optical, electro-optical, and aerospace industries.Product AdvantagesOne component systemCures by LED light, UV light not requiredUncured material readily polymerizes with heatCan cure in cross section 2-3 mmExcellent strength properties, especially lap shear
Request a Quote
Description
Master Bond LED422DC90 is a one part, nanosilica based system that cures rapidly in a two tiered process. The initial step is exposure to LED light at 405 nm which induces polymerization in a cross sectional mode, 2-3 mm deep. The cure is then completed by adding heat at 90-95°C for 30-45 minutes. This special curing profile allows this product to be used for side bonding. Side bonding refers to when the LED light is applied between the two substrates rather than through one of them. This partial curing with the LED light from a side angle is in essence fixturing the substrates. This fast curing system is not oxygen inhibited. There are some variables to consider with speed of the LED curing process. These include the intensity of the light source, the thickness of the layer, and the width of the cross section that is being cured. The recommended intensity of the light source should be 2-4 watts/cm22.LED422DC9 0 bonds well to a wide variety of substrates including plastics, glass and metals. The system has good chemical resistance to oil, water, fuels, and mild acids and bases. It is a reliable electrical insulator with a service temperature range of -80°F to 350°F. Additionally, it can withstand rigorous thermal cycling, mechanical shock and vibration. The special feature of LED422DC90 curing well cross sectionally combined with its secondary heat cure allows it to be used as a high strength adhesive. This specialty system has been used in the electronic, optical, electro-optical, and aerospace industries.Product AdvantagesOne component systemCures by LED light, UV light not requiredUncured material readily polymerizes with heatCan cure in cross section 2-3 mmExcellent strength properties, especially lap shear
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nanosilica Filled, Dual Curable Adhesive - LED422DC90 - Master Bond, Inc.
Hackensack, NJ, USA
Nanosilica Filled, Dual Curable Adhesive
LED422DC90
Nanosilica Filled, Dual Curable Adhesive LED422DC90
Master Bond LED422DC90 is a one part, nanosilica based system that cures rapidly in a two tiered process. The initial step is exposure to LED light at 405 nm which induces polymerization in a cross sectional mode, 2-3 mm deep. The cure is then completed by adding heat at 90-95°C for 30-45 minutes. This special curing profile allows this product to be used for side bonding. Side bonding refers to when the LED light is applied between the two substrates rather than through one of them. This partial curing with the LED light from a side angle is in essence fixturing the substrates. This fast curing system is not oxygen inhibited. There are some variables to consider with speed of the LED curing process. These include the intensity of the light source, the thickness of the layer, and the width of the cross section that is being cured. The recommended intensity of the light source should be 2-4 watts/cm22.LED422DC9 0 bonds well to a wide variety of substrates including plastics, glass and metals. The system has good chemical resistance to oil, water, fuels, and mild acids and bases. It is a reliable electrical insulator with a service temperature range of -80°F to 350°F. Additionally, it can withstand rigorous thermal cycling, mechanical shock and vibration. The special feature of LED422DC90 curing well cross sectionally combined with its secondary heat cure allows it to be used as a high strength adhesive. This specialty system has been used in the electronic, optical, electro-optical, and aerospace industries.Product AdvantagesOne component systemCures by LED light, UV light not requiredUncured material readily polymerizes with heatCan cure in cross section 2-3 mmExcellent strength properties, especially lap shear

Master Bond LED422DC90 is a one part, nanosilica based system that cures rapidly in a two tiered process. The initial step is exposure to LED light at 405 nm which induces polymerization in a cross sectional mode, 2-3 mm deep. The cure is then completed by adding heat at 90-95°C for 30-45 minutes. This special curing profile allows this product to be used for side bonding. Side bonding refers to when the LED light is applied between the two substrates rather than through one of them. This partial curing with the LED light from a side angle is in essence fixturing the substrates. This fast curing system is not oxygen inhibited. There are some variables to consider with speed of the LED curing process. These include the intensity of the light source, the thickness of the layer, and the width of the cross section that is being cured. The recommended intensity of the light source should be 2-4 watts/cm22.LED422DC90 bonds well to a wide variety of substrates including plastics, glass and metals. The system has good chemical resistance to oil, water, fuels, and mild acids and bases. It is a reliable electrical insulator with a service temperature range of -80°F to 350°F. Additionally, it can withstand rigorous thermal cycling, mechanical shock and vibration. The special feature of LED422DC90 curing well cross sectionally combined with its secondary heat cure allows it to be used as a high strength adhesive. This specialty system has been used in the electronic, optical, electro-optical, and aerospace industries.Product AdvantagesOne component systemCures by LED light, UV light not requiredUncured material readily polymerizes with heatCan cure in cross section 2-3 mmExcellent strength properties, especially lap shear

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Specialty Adhesives, Sealants, and Compounds
Product Number LED422DC90
Product Name Nanosilica Filled, Dual Curable Adhesive
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy Adhesive with Ultra Low Thermal Resistance - EP48TC - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
Composition Filled
View Details
One Component, UV Curable Glob Top Compound - UV15X-2GT - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Type / Form Liquid
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
View Details
Two Component, Silver Coated, Nickel Filled Epoxy - EP79 - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Composition Filled
View Details
UL 1203 Certified Epoxy for Explosion-Proof & Dust-Ignition-Proof Electrical Equipment - EP41S-6 - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Type / Form Liquid
View Details