Master Bond, Inc. One Component, UV Curable Glob Top Compound UV15X-2GT

Description
Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The cured UV15X-2GT offers excellent protection from physical and mechanical damage that might occur in assembly and handling. UV15X-2GT has superior resistance against water and other chemicals including most solvents. Other desirable characteristics include outstanding mechanical and thermal shock resistance as well as the ability to easily withstand thermal cycling over its service temperature range of -80°F to 250°F. It also possesses exceptionally good electrical insulation properties. Most importantly, it has a rapid cure which makes it highly desirable for prototypes, repairs and assembly operations. Additionally UV15X-2GT is a unique UV system in that it easily cures beyond 1/4" thick. Unlike many other commercially available UV curing products, Master Bond Polymer System UV15X-2GT is not oxygen inhibited and exhibits a desirably fast curing rate at ambient temperatures even in the presence of air. As mentioned earlier, UV15X-2GT can be cured in much greater thicknesses compared to the typical commercial UV curing polymer systems now on the market; exceeding 1/4" deep. Master Bond Polymer System UV15X-2GT can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2GT, thickness of the section of the UV15X-2GT to be used, etc. Typical cure times range from as little as a few seconds to 1-2 minutes depending on thickness using a 200 watt/inch medium pressure mercury vapor lamp. No solvents or other volatiles are released during the curing process. The cured glob top features a desirable combination of outstanding durability, toughness, thermal shock resistance and chemical resistance along with exceptionally rapid curing time. The UV15X-2GT is available in syringes, bottles or cans. It has a shelf life of 6 months at room temperature in the original, unopened containers.
Request a Quote
Description
Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The cured UV15X-2GT offers excellent protection from physical and mechanical damage that might occur in assembly and handling. UV15X-2GT has superior resistance against water and other chemicals including most solvents. Other desirable characteristics include outstanding mechanical and thermal shock resistance as well as the ability to easily withstand thermal cycling over its service temperature range of -80°F to 250°F. It also possesses exceptionally good electrical insulation properties. Most importantly, it has a rapid cure which makes it highly desirable for prototypes, repairs and assembly operations. Additionally UV15X-2GT is a unique UV system in that it easily cures beyond 1/4" thick. Unlike many other commercially available UV curing products, Master Bond Polymer System UV15X-2GT is not oxygen inhibited and exhibits a desirably fast curing rate at ambient temperatures even in the presence of air. As mentioned earlier, UV15X-2GT can be cured in much greater thicknesses compared to the typical commercial UV curing polymer systems now on the market; exceeding 1/4" deep. Master Bond Polymer System UV15X-2GT can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2GT, thickness of the section of the UV15X-2GT to be used, etc. Typical cure times range from as little as a few seconds to 1-2 minutes depending on thickness using a 200 watt/inch medium pressure mercury vapor lamp. No solvents or other volatiles are released during the curing process. The cured glob top features a desirable combination of outstanding durability, toughness, thermal shock resistance and chemical resistance along with exceptionally rapid curing time. The UV15X-2GT is available in syringes, bottles or cans. It has a shelf life of 6 months at room temperature in the original, unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, UV Curable Glob Top Compound - UV15X-2GT - Master Bond, Inc.
Hackensack, NJ, USA
One Component, UV Curable Glob Top Compound
UV15X-2GT
One Component, UV Curable Glob Top Compound UV15X-2GT
Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The cured UV15X-2GT offers excellent protection from physical and mechanical damage that might occur in assembly and handling. UV15X-2GT has superior resistance against water and other chemicals including most solvents. Other desirable characteristics include outstanding mechanical and thermal shock resistance as well as the ability to easily withstand thermal cycling over its service temperature range of -80°F to 250°F. It also possesses exceptionally good electrical insulation properties. Most importantly, it has a rapid cure which makes it highly desirable for prototypes, repairs and assembly operations. Additionally UV15X-2GT is a unique UV system in that it easily cures beyond 1/4" thick. Unlike many other commercially available UV curing products, Master Bond Polymer System UV15X-2GT is not oxygen inhibited and exhibits a desirably fast curing rate at ambient temperatures even in the presence of air. As mentioned earlier, UV15X-2GT can be cured in much greater thicknesses compared to the typical commercial UV curing polymer systems now on the market; exceeding 1/4" deep. Master Bond Polymer System UV15X-2GT can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2GT, thickness of the section of the UV15X-2GT to be used, etc. Typical cure times range from as little as a few seconds to 1-2 minutes depending on thickness using a 200 watt/inch medium pressure mercury vapor lamp. No solvents or other volatiles are released during the curing process. The cured glob top features a desirable combination of outstanding durability, toughness, thermal shock resistance and chemical resistance along with exceptionally rapid curing time. The UV15X-2GT is available in syringes, bottles or cans. It has a shelf life of 6 months at room temperature in the original, unopened containers.

Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The cured UV15X-2GT offers excellent protection from physical and mechanical damage that might occur in assembly and handling. UV15X-2GT has superior resistance against water and other chemicals including most solvents. Other desirable characteristics include outstanding mechanical and thermal shock resistance as well as the ability to easily withstand thermal cycling over its service temperature range of -80°F to 250°F. It also possesses exceptionally good electrical insulation properties. Most importantly, it has a rapid cure which makes it highly desirable for prototypes, repairs and assembly operations. Additionally UV15X-2GT is a unique UV system in that it easily cures beyond 1/4" thick. Unlike many other commercially available UV curing products, Master Bond Polymer System UV15X-2GT is not oxygen inhibited and exhibits a desirably fast curing rate at ambient temperatures even in the presence of air. As mentioned earlier, UV15X-2GT can be cured in much greater thicknesses compared to the typical commercial UV curing polymer systems now on the market; exceeding 1/4" deep. Master Bond Polymer System UV15X-2GT can be cured in very short time periods depending upon type of UV lamp, distance of the lamp from the surface of the UV15X-2GT, thickness of the section of the UV15X-2GT to be used, etc. Typical cure times range from as little as a few seconds to 1-2 minutes depending on thickness using a 200 watt/inch medium pressure mercury vapor lamp. No solvents or other volatiles are released during the curing process. The cured glob top features a desirable combination of outstanding durability, toughness, thermal shock resistance and chemical resistance along with exceptionally rapid curing time. The UV15X-2GT is available in syringes, bottles or cans. It has a shelf life of 6 months at room temperature in the original, unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15X-2GT
Product Name One Component, UV Curable Glob Top Compound
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Features High Dielectric; Glob Top, Daub, Doming or Overfill; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Industry Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Unlock Full Specs
to access all available technical data

Similar Products

Die Attach Epoxy Featuring High Tg Meets NASA Low Outgassing Requirements - EP17HTDA-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Thermally Conductive, USP Class VI approved Epoxy Adhesive - EP21AOLV-2Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Room Temperature Curing, Toughened Two Part Epoxy - EP21TDCHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Versatile two part epoxy system for bonding, sealing, coating and potting that meets NASA low outgassing specifications - EP41S-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details