Master Bond, Inc. High Temperature Resistant, Thermally Conductive Epoxy EP46HT-1AO

Description
With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215°C. It cures readily with heat and offers a long open time at room temperatures. EP46HT-1AO provides noteworthy dimensional stability, chemical resistance and superior physical strength properties. It also withstands 1,000 hours at 85°C/85% RH.
Request a Quote
Description
With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215°C. It cures readily with heat and offers a long open time at room temperatures. EP46HT-1AO provides noteworthy dimensional stability, chemical resistance and superior physical strength properties. It also withstands 1,000 hours at 85°C/85% RH.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Hackensack, NJ, USA
High Temperature Resistant, Thermally Conductive Epoxy
EP46HT-1AO
High Temperature Resistant, Thermally Conductive Epoxy EP46HT-1AO
With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215°C. It cures readily with heat and offers a long open time at room temperatures. EP46HT-1AO provides noteworthy dimensional stability, chemical resistance and superior physical strength properties. It also withstands 1,000 hours at 85°C/85% RH.

With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215°C. It cures readily with heat and offers a long open time at room temperatures. EP46HT-1AO provides noteworthy dimensional stability, chemical resistance and superior physical strength properties. It also withstands 1,000 hours at 85°C/85% RH.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP46HT-1AO
Product Name High Temperature Resistant, Thermally Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Features High Dielectric; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

High Elongation, Two Component Epoxy System with Excellent Thermal Shock Resistance - EP110F8-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
Chemically Resistant, NASA Low Outgassing, Non-Drip Epoxy System - EP41S-5ND Black - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details