Master Bond, Inc. Two Component Toughened Epoxy Adhesive EP126

Description
Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also withstand temperatures as high as 700°F for limited time periods. Unlike other heat resistant epoxy resin formulations Master Bond Polymer System EP126 features significantly enhanced peel strength as well as improved lap shear properties which are largely retained even after prolonged high temperature service. The cured adhesive exhibits remarkably high adhesive characteristics with both metallic and nonmetallic substrates including the recently introduced liquid crystal polymers and other thermally stable engineering plastics. The pertinent performance properties of the Master Bond Polymer System EP126 are moreover maintained upon long term exposure to a wide array of chemicals such as strong mineral acids and bases, salt solutions, petroleum fuels and lubricants as well as most all organic solvents at both ambient and elevated temperatures. This compound is 100% reactive and does not contain any solvents or other volatiles. The Master Bond Polymer System EP126 compound is comprised of a high viscosity liquid and a powder component. They are mixed together to form a heavy paste like liquid. It is suggested that the liquid component be preheated to 200-220°F before adding the powder to facilitate mixing. Curing is accomplished at moderately elevated temperatures up to 400°F within relatively short time periods e.g. 2-3 hours. After more than 500 hours of exposure at 500°F the cured EP126 resin exhibits metal/metal adhesive shear strengths in the 2000-3000 psi range at ambient and 1000-1200 psi at 500°F. Physical strength properties are very satisfactory both before and after such temperature exposures. Weight loss upon 1000 hours exposure at 500°F is less than 2%. Dimensional stability is excellent up to the limits of the compound's thermal stability. The cured polymer is an electrical and thermal insulator. Master Bond Polymer System EP126 is the preferred choice for high performance adhesive applications requiring long service up to and at 500°F and/or exposure to hostile chemical environments.
Request a Quote
Description
Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also withstand temperatures as high as 700°F for limited time periods. Unlike other heat resistant epoxy resin formulations Master Bond Polymer System EP126 features significantly enhanced peel strength as well as improved lap shear properties which are largely retained even after prolonged high temperature service. The cured adhesive exhibits remarkably high adhesive characteristics with both metallic and nonmetallic substrates including the recently introduced liquid crystal polymers and other thermally stable engineering plastics. The pertinent performance properties of the Master Bond Polymer System EP126 are moreover maintained upon long term exposure to a wide array of chemicals such as strong mineral acids and bases, salt solutions, petroleum fuels and lubricants as well as most all organic solvents at both ambient and elevated temperatures. This compound is 100% reactive and does not contain any solvents or other volatiles. The Master Bond Polymer System EP126 compound is comprised of a high viscosity liquid and a powder component. They are mixed together to form a heavy paste like liquid. It is suggested that the liquid component be preheated to 200-220°F before adding the powder to facilitate mixing. Curing is accomplished at moderately elevated temperatures up to 400°F within relatively short time periods e.g. 2-3 hours. After more than 500 hours of exposure at 500°F the cured EP126 resin exhibits metal/metal adhesive shear strengths in the 2000-3000 psi range at ambient and 1000-1200 psi at 500°F. Physical strength properties are very satisfactory both before and after such temperature exposures. Weight loss upon 1000 hours exposure at 500°F is less than 2%. Dimensional stability is excellent up to the limits of the compound's thermal stability. The cured polymer is an electrical and thermal insulator. Master Bond Polymer System EP126 is the preferred choice for high performance adhesive applications requiring long service up to and at 500°F and/or exposure to hostile chemical environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Toughened Epoxy Adhesive - EP126 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Toughened Epoxy Adhesive
EP126
Two Component Toughened Epoxy Adhesive EP126
Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also withstand temperatures as high as 700°F for limited time periods. Unlike other heat resistant epoxy resin formulations Master Bond Polymer System EP126 features significantly enhanced peel strength as well as improved lap shear properties which are largely retained even after prolonged high temperature service. The cured adhesive exhibits remarkably high adhesive characteristics with both metallic and nonmetallic substrates including the recently introduced liquid crystal polymers and other thermally stable engineering plastics. The pertinent performance properties of the Master Bond Polymer System EP126 are moreover maintained upon long term exposure to a wide array of chemicals such as strong mineral acids and bases, salt solutions, petroleum fuels and lubricants as well as most all organic solvents at both ambient and elevated temperatures. This compound is 100% reactive and does not contain any solvents or other volatiles. The Master Bond Polymer System EP126 compound is comprised of a high viscosity liquid and a powder component. They are mixed together to form a heavy paste like liquid. It is suggested that the liquid component be preheated to 200-220°F before adding the powder to facilitate mixing. Curing is accomplished at moderately elevated temperatures up to 400°F within relatively short time periods e.g. 2-3 hours. After more than 500 hours of exposure at 500°F the cured EP126 resin exhibits metal/metal adhesive shear strengths in the 2000-3000 psi range at ambient and 1000-1200 psi at 500°F. Physical strength properties are very satisfactory both before and after such temperature exposures. Weight loss upon 1000 hours exposure at 500°F is less than 2%. Dimensional stability is excellent up to the limits of the compound's thermal stability. The cured polymer is an electrical and thermal insulator. Master Bond Polymer System EP126 is the preferred choice for high performance adhesive applications requiring long service up to and at 500°F and/or exposure to hostile chemical environments.

Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also withstand temperatures as high as 700°F for limited time periods. Unlike other heat resistant epoxy resin formulations Master Bond Polymer System EP126 features significantly enhanced peel strength as well as improved lap shear properties which are largely retained even after prolonged high temperature service. The cured adhesive exhibits remarkably high adhesive characteristics with both metallic and nonmetallic substrates including the recently introduced liquid crystal polymers and other thermally stable engineering plastics. The pertinent performance properties of the Master Bond Polymer System EP126 are moreover maintained upon long term exposure to a wide array of chemicals such as strong mineral acids and bases, salt solutions, petroleum fuels and lubricants as well as most all organic solvents at both ambient and elevated temperatures. This compound is 100% reactive and does not contain any solvents or other volatiles. The Master Bond Polymer System EP126 compound is comprised of a high viscosity liquid and a powder component. They are mixed together to form a heavy paste like liquid. It is suggested that the liquid component be preheated to 200-220°F before adding the powder to facilitate mixing. Curing is accomplished at moderately elevated temperatures up to 400°F within relatively short time periods e.g. 2-3 hours. After more than 500 hours of exposure at 500°F the cured EP126 resin exhibits metal/metal adhesive shear strengths in the 2000-3000 psi range at ambient and 1000-1200 psi at 500°F. Physical strength properties are very satisfactory both before and after such temperature exposures. Weight loss upon 1000 hours exposure at 500°F is less than 2%. Dimensional stability is excellent up to the limits of the compound's thermal stability. The cured polymer is an electrical and thermal insulator. Master Bond Polymer System EP126 is the preferred choice for high performance adhesive applications requiring long service up to and at 500°F and/or exposure to hostile chemical environments.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP126
Product Name Two Component Toughened Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Liquid; Powder
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

One Component Thermally Conductive Epoxy Film - FL901AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Dissimilar Substrates
Chemical System Epoxy
View Details
One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications - EP17HTND-CCM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Low Stress, NASA Low Outgassing Silicone Adhesive - MasterSil 920-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details