Master Bond, Inc. Two Component, Room Temperature Curing Epoxy EP21ND

Description
Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) will give a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. EP21ND can be applied without sagging or dripping even on vertical surfaces. EP21ND produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber and many plastics. Once cured, EP21ND is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. While the standard color of the cured material is gray, a wide variety of additional color choices are also available. A special version called EP21ND-4 is also available that maintains its no drip properties even if heat is added to accelerate the cure.
Request a Quote
Description
Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) will give a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. EP21ND can be applied without sagging or dripping even on vertical surfaces. EP21ND produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber and many plastics. Once cured, EP21ND is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. While the standard color of the cured material is gray, a wide variety of additional color choices are also available. A special version called EP21ND-4 is also available that maintains its no drip properties even if heat is added to accelerate the cure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Room Temperature Curing Epoxy - EP21ND - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Room Temperature Curing Epoxy
EP21ND
Two Component, Room Temperature Curing Epoxy EP21ND
Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) will give a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. EP21ND can be applied without sagging or dripping even on vertical surfaces. EP21ND produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber and many plastics. Once cured, EP21ND is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. While the standard color of the cured material is gray, a wide variety of additional color choices are also available. A special version called EP21ND-4 is also available that maintains its no drip properties even if heat is added to accelerate the cure.

Master Bond Polymer System EP21ND is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties, a very forgiving 1 to 1 mix ratio by weight or volume and a special no drip application feature. EP21ND has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) will give a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. EP21ND can be applied without sagging or dripping even on vertical surfaces. EP21ND produces high strength, durable bonds which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber and many plastics. Once cured, EP21ND is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. While the standard color of the cured material is gray, a wide variety of additional color choices are also available. A special version called EP21ND-4 is also available that maintains its no drip properties even if heat is added to accelerate the cure.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21ND
Product Name Two Component, Room Temperature Curing Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Two component, room temperature curing epoxy for bonding, sealing and coating - EP34LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Electrically Insulative, Toughened Epoxy Meets NASA Low Outgassing Specifications - Supreme 42HT-2ND Black - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Highly Flexible Two Part Epoxy - EP21TDC-7 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component Epoxy EP41S Features Chemical Resistance - EP41S - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details