Master Bond, Inc. Two Component, Room Temperature Curable Epoxy EP42HT-2

Description
Master Bond Polymer System EP42HT-2 is a room temperature curable two component epoxy, adhesive, sealant, coating and casting material featuring high temperature resistance along with outstanding chemical resistance. It is widely used in medical devices because of its ability to withstand repeated sterilizations, including radiation, ethylene oxide, chemical sterilant, and steam. In addition, it fully complies with the testing requirements of USP Class VI plastics. While EP42HT-2 is a superior adhesive, sealant and coating, it is also castable to thicknesses exceeding 2-3 inches. EP42HT-2 cures readily at ambient or more quickly at elevated temperatures. One particularly popular cure schedule is "overnight" at room temperature followed by 2-4 hours at 150-200°F. It has an easy to use 100:40 mix ratio by weight or 100:50 by volume. The cured epoxy compound is resistant to various types of sterilizations, inorganic and organic acids, alkalis, organic solvents and aromatic hydrocarbons. EP42HT-2 is an excellent electrical insulator. Especially noteworthy is its serviceability from -60°F up to 450°F, combined with resistance to steam, chemicals and radiation. Aside from its widespread use in the medical industry, EP42HT-2 is also used in electronics, electrical, fiberoptic and optical as well as OEM type applications. To optimize physical properties including heat resistance, a post cure of 100-130°C for 2-3 hours is recommended.
Request a Quote
Description
Master Bond Polymer System EP42HT-2 is a room temperature curable two component epoxy, adhesive, sealant, coating and casting material featuring high temperature resistance along with outstanding chemical resistance. It is widely used in medical devices because of its ability to withstand repeated sterilizations, including radiation, ethylene oxide, chemical sterilant, and steam. In addition, it fully complies with the testing requirements of USP Class VI plastics. While EP42HT-2 is a superior adhesive, sealant and coating, it is also castable to thicknesses exceeding 2-3 inches. EP42HT-2 cures readily at ambient or more quickly at elevated temperatures. One particularly popular cure schedule is "overnight" at room temperature followed by 2-4 hours at 150-200°F. It has an easy to use 100:40 mix ratio by weight or 100:50 by volume. The cured epoxy compound is resistant to various types of sterilizations, inorganic and organic acids, alkalis, organic solvents and aromatic hydrocarbons. EP42HT-2 is an excellent electrical insulator. Especially noteworthy is its serviceability from -60°F up to 450°F, combined with resistance to steam, chemicals and radiation. Aside from its widespread use in the medical industry, EP42HT-2 is also used in electronics, electrical, fiberoptic and optical as well as OEM type applications. To optimize physical properties including heat resistance, a post cure of 100-130°C for 2-3 hours is recommended.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Room Temperature Curable Epoxy - EP42HT-2 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Room Temperature Curable Epoxy
EP42HT-2
Two Component, Room Temperature Curable Epoxy EP42HT-2
Master Bond Polymer System EP42HT-2 is a room temperature curable two component epoxy, adhesive, sealant, coating and casting material featuring high temperature resistance along with outstanding chemical resistance. It is widely used in medical devices because of its ability to withstand repeated sterilizations, including radiation, ethylene oxide, chemical sterilant, and steam. In addition, it fully complies with the testing requirements of USP Class VI plastics. While EP42HT-2 is a superior adhesive, sealant and coating, it is also castable to thicknesses exceeding 2-3 inches. EP42HT-2 cures readily at ambient or more quickly at elevated temperatures. One particularly popular cure schedule is "overnight" at room temperature followed by 2-4 hours at 150-200°F. It has an easy to use 100:40 mix ratio by weight or 100:50 by volume. The cured epoxy compound is resistant to various types of sterilizations, inorganic and organic acids, alkalis, organic solvents and aromatic hydrocarbons. EP42HT-2 is an excellent electrical insulator. Especially noteworthy is its serviceability from -60°F up to 450°F, combined with resistance to steam, chemicals and radiation. Aside from its widespread use in the medical industry, EP42HT-2 is also used in electronics, electrical, fiberoptic and optical as well as OEM type applications. To optimize physical properties including heat resistance, a post cure of 100-130°C for 2-3 hours is recommended.

Master Bond Polymer System EP42HT-2 is a room temperature curable two component epoxy, adhesive, sealant, coating and casting material featuring high temperature resistance along with outstanding chemical resistance. It is widely used in medical devices because of its ability to withstand repeated sterilizations, including radiation, ethylene oxide, chemical sterilant, and steam. In addition, it fully complies with the testing requirements of USP Class VI plastics. While EP42HT-2 is a superior adhesive, sealant and coating, it is also castable to thicknesses exceeding 2-3 inches. EP42HT-2 cures readily at ambient or more quickly at elevated temperatures. One particularly popular cure schedule is "overnight" at room temperature followed by 2-4 hours at 150-200°F. It has an easy to use 100:40 mix ratio by weight or 100:50 by volume. The cured epoxy compound is resistant to various types of sterilizations, inorganic and organic acids, alkalis, organic solvents and aromatic hydrocarbons. EP42HT-2 is an excellent electrical insulator. Especially noteworthy is its serviceability from -60°F up to 450°F, combined with resistance to steam, chemicals and radiation. Aside from its widespread use in the medical industry, EP42HT-2 is also used in electronics, electrical, fiberoptic and optical as well as OEM type applications. To optimize physical properties including heat resistance, a post cure of 100-130°C for 2-3 hours is recommended.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP42HT-2
Product Name Two Component, Room Temperature Curable Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

No Mix, Thermally Conductive Epoxy Adhesive - EP3RR-80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
One Part UV Curable System  Resists High Temperatures - UV15TK - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low Viscosity, Electrically Conductive Epoxy Meets ISO 10993-5 Cytotoxicity Standards - EP4G-80Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Two component epoxy system for high performance bonding, coating, sealing and casting - EP30LV-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details