Master Bond, Inc. One Component, High Viscosity UV Curable Compound UV15X-5

Description
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers excellent physical strength properties including high elongation, superb resistance to severe environmental conditions as well as the ability to withstand thermal cycling and thermal and mechanical shock. The service temperature range is -80°F to +250°F. UV15X-5 bonds well to a variety of substrates including glass, various plastics such as polycarbonates and acrylics, selected rubbers, and metals. In addition, Master Bond UV15X-5 possesses excellent thermal and electrical insulation properties. UV15X-5 is 100% reactive and does not contain solvents or other volatiles. With commercially available UV lamps cures "on demand" can be effected in very short time periods i.e. 1 minute or less at ambient temperatures. For example, when curing the UV15X-5 in thinner sections (10 mils or less) with a 200 watt mercury vapor continuous light source emitting at 365 nm, UV15X-5 will cure tack free within 10 seconds at 40 milliwatts of output. UV15X-5 will cure in thickness greater than 1/8" thick although the cure is not as rapid as it would be in thinner sections. Master Bond Polymer System UV15X-5 is not air inhibited. No solvents or other volatiles are emitted during cure. Master Bond UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are also available.
Request a Quote
Description
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers excellent physical strength properties including high elongation, superb resistance to severe environmental conditions as well as the ability to withstand thermal cycling and thermal and mechanical shock. The service temperature range is -80°F to +250°F. UV15X-5 bonds well to a variety of substrates including glass, various plastics such as polycarbonates and acrylics, selected rubbers, and metals. In addition, Master Bond UV15X-5 possesses excellent thermal and electrical insulation properties. UV15X-5 is 100% reactive and does not contain solvents or other volatiles. With commercially available UV lamps cures "on demand" can be effected in very short time periods i.e. 1 minute or less at ambient temperatures. For example, when curing the UV15X-5 in thinner sections (10 mils or less) with a 200 watt mercury vapor continuous light source emitting at 365 nm, UV15X-5 will cure tack free within 10 seconds at 40 milliwatts of output. UV15X-5 will cure in thickness greater than 1/8" thick although the cure is not as rapid as it would be in thinner sections. Master Bond Polymer System UV15X-5 is not air inhibited. No solvents or other volatiles are emitted during cure. Master Bond UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, High Viscosity UV Curable Compound - UV15X-5 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, High Viscosity UV Curable Compound
UV15X-5
One Component, High Viscosity UV Curable Compound UV15X-5
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers excellent physical strength properties including high elongation, superb resistance to severe environmental conditions as well as the ability to withstand thermal cycling and thermal and mechanical shock. The service temperature range is -80°F to +250°F. UV15X-5 bonds well to a variety of substrates including glass, various plastics such as polycarbonates and acrylics, selected rubbers, and metals. In addition, Master Bond UV15X-5 possesses excellent thermal and electrical insulation properties. UV15X-5 is 100% reactive and does not contain solvents or other volatiles. With commercially available UV lamps cures "on demand" can be effected in very short time periods i.e. 1 minute or less at ambient temperatures. For example, when curing the UV15X-5 in thinner sections (10 mils or less) with a 200 watt mercury vapor continuous light source emitting at 365 nm, UV15X-5 will cure tack free within 10 seconds at 40 milliwatts of output. UV15X-5 will cure in thickness greater than 1/8" thick although the cure is not as rapid as it would be in thinner sections. Master Bond Polymer System UV15X-5 is not air inhibited. No solvents or other volatiles are emitted during cure. Master Bond UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are also available.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers excellent physical strength properties including high elongation, superb resistance to severe environmental conditions as well as the ability to withstand thermal cycling and thermal and mechanical shock. The service temperature range is -80°F to +250°F. UV15X-5 bonds well to a variety of substrates including glass, various plastics such as polycarbonates and acrylics, selected rubbers, and metals. In addition, Master Bond UV15X-5 possesses excellent thermal and electrical insulation properties. UV15X-5 is 100% reactive and does not contain solvents or other volatiles. With commercially available UV lamps cures "on demand" can be effected in very short time periods i.e. 1 minute or less at ambient temperatures. For example, when curing the UV15X-5 in thinner sections (10 mils or less) with a 200 watt mercury vapor continuous light source emitting at 365 nm, UV15X-5 will cure tack free within 10 seconds at 40 milliwatts of output. UV15X-5 will cure in thickness greater than 1/8" thick although the cure is not as rapid as it would be in thinner sections. Master Bond Polymer System UV15X-5 is not air inhibited. No solvents or other volatiles are emitted during cure. Master Bond UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15X-5
Product Name One Component, High Viscosity UV Curable Compound
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Elastomeric
Features High Dielectric; Encapsulant or Conformal Coating; Flexible; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

High Glass Transition Temperature Epoxy System - EP62-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
View Details
Two Component, Silver Conductive Epoxy Adhesive - EP21TDCS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Thermally Conductive, Room temperature Curing Epoxy - EP21AOHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Part, Thermally Conductive, Heat Resistant Epoxy - EP36AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details