Master Bond, Inc. Two Component, Fast Curing Epoxy Adhesive EP65

Description
Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher temperatures for maximum bond strength. Tensile lap shear strengths in excess of 3000 psi are readily obtained together with good impact resistance. Master Bond Polymer Adhesive EP65 produces only exceptionally good performance bonds for service in the remarkably wide temperature range of below -80°F to over 300°F. It offers superior resistance to thermal shock, vibration and stress fatigue cracking while maintaining the moisture, creep, corrosion and thermal resistance typical of epoxy resin adhesives. Master Bond Polymer Adhesive EP65 is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP65 produces durable high strength exceptionally tough bonds which are remarkably resistant to thermal cycling and any chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Unlike any other epoxy adhesives, it's performance is relatively insensitive to changes in the cure schedule or substrate cleaning procedures. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is a superior electrical insulator. Master Bond Polymer Adhesive EP65 offers the convenience of a fast room temperature cure and very favorable bonding performance for even the most difficult applications in the electrical/electroni c, audio, computer, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher temperatures for maximum bond strength. Tensile lap shear strengths in excess of 3000 psi are readily obtained together with good impact resistance. Master Bond Polymer Adhesive EP65 produces only exceptionally good performance bonds for service in the remarkably wide temperature range of below -80°F to over 300°F. It offers superior resistance to thermal shock, vibration and stress fatigue cracking while maintaining the moisture, creep, corrosion and thermal resistance typical of epoxy resin adhesives. Master Bond Polymer Adhesive EP65 is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP65 produces durable high strength exceptionally tough bonds which are remarkably resistant to thermal cycling and any chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Unlike any other epoxy adhesives, it's performance is relatively insensitive to changes in the cure schedule or substrate cleaning procedures. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is a superior electrical insulator. Master Bond Polymer Adhesive EP65 offers the convenience of a fast room temperature cure and very favorable bonding performance for even the most difficult applications in the electrical/electroni c, audio, computer, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Fast Curing Epoxy Adhesive - EP65 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Fast Curing Epoxy Adhesive
EP65
Two Component, Fast Curing Epoxy Adhesive EP65
Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher temperatures for maximum bond strength. Tensile lap shear strengths in excess of 3000 psi are readily obtained together with good impact resistance. Master Bond Polymer Adhesive EP65 produces only exceptionally good performance bonds for service in the remarkably wide temperature range of below -80°F to over 300°F. It offers superior resistance to thermal shock, vibration and stress fatigue cracking while maintaining the moisture, creep, corrosion and thermal resistance typical of epoxy resin adhesives. Master Bond Polymer Adhesive EP65 is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP65 produces durable high strength exceptionally tough bonds which are remarkably resistant to thermal cycling and any chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Unlike any other epoxy adhesives, it's performance is relatively insensitive to changes in the cure schedule or substrate cleaning procedures. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is a superior electrical insulator. Master Bond Polymer Adhesive EP65 offers the convenience of a fast room temperature cure and very favorable bonding performance for even the most difficult applications in the electrical/electroni c, audio, computer, appliance, automotive and chemical industries.

Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher temperatures for maximum bond strength. Tensile lap shear strengths in excess of 3000 psi are readily obtained together with good impact resistance. Master Bond Polymer Adhesive EP65 produces only exceptionally good performance bonds for service in the remarkably wide temperature range of below -80°F to over 300°F. It offers superior resistance to thermal shock, vibration and stress fatigue cracking while maintaining the moisture, creep, corrosion and thermal resistance typical of epoxy resin adhesives. Master Bond Polymer Adhesive EP65 is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP65 produces durable high strength exceptionally tough bonds which are remarkably resistant to thermal cycling and any chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Unlike any other epoxy adhesives, it's performance is relatively insensitive to changes in the cure schedule or substrate cleaning procedures. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is a superior electrical insulator. Master Bond Polymer Adhesive EP65 offers the convenience of a fast room temperature cure and very favorable bonding performance for even the most difficult applications in the electrical/electronic, audio, computer, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP65
Product Name Two Component, Fast Curing Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Highly Flexible Two Part Epoxy - EP21TDC-7 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component, UV Curable, Nanosilica Reinforced Epoxy - UV22 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low viscosity epoxy featuring good flexibility - EP21LVFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details