Master Bond, Inc. High Shear/Peel Strength, Room Temperature Curing Epoxy EP31

Description
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service temperature range of the EP31 is -60 to +250°F. It combines low shrinkage upon cure along with excellent resistance to many chemicals, including water, oils and fuels. EP31 has good adhesion to a wide variety of substrates including many metals, plastics, rubbers, ceramics, and glass. The optically clear EP31 is also available in a full range of colors. The cured adhesive is a superb electrical insulator. The EP31 system is also available in a non-drip version called EP31ND.
Request a Quote
Description
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service temperature range of the EP31 is -60 to +250°F. It combines low shrinkage upon cure along with excellent resistance to many chemicals, including water, oils and fuels. EP31 has good adhesion to a wide variety of substrates including many metals, plastics, rubbers, ceramics, and glass. The optically clear EP31 is also available in a full range of colors. The cured adhesive is a superb electrical insulator. The EP31 system is also available in a non-drip version called EP31ND.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Shear/Peel Strength, Room Temperature Curing Epoxy - EP31 - Master Bond, Inc.
Hackensack, NJ, USA
High Shear/Peel Strength, Room Temperature Curing Epoxy
EP31
High Shear/Peel Strength, Room Temperature Curing Epoxy EP31
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service temperature range of the EP31 is -60 to +250°F. It combines low shrinkage upon cure along with excellent resistance to many chemicals, including water, oils and fuels. EP31 has good adhesion to a wide variety of substrates including many metals, plastics, rubbers, ceramics, and glass. The optically clear EP31 is also available in a full range of colors. The cured adhesive is a superb electrical insulator. The EP31 system is also available in a non-drip version called EP31ND.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service temperature range of the EP31 is -60 to +250°F. It combines low shrinkage upon cure along with excellent resistance to many chemicals, including water, oils and fuels. EP31 has good adhesion to a wide variety of substrates including many metals, plastics, rubbers, ceramics, and glass. The optically clear EP31 is also available in a full range of colors. The cured adhesive is a superb electrical insulator. The EP31 system is also available in a non-drip version called EP31ND.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP31
Product Name High Shear/Peel Strength, Room Temperature Curing Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Features High Dielectric; Electrically Conductive; EMI/RFI Shielding; Flexible; Gap Filler, Foam in Place Gasket; Anti-static, ESD
Unlock Full Specs
to access all available technical data

Similar Products

Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Heat Resistant, NASA Low Outgassing Epoxy Adhesive - Supreme 12AOHT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
High Temperature Resistant, Toughened Epoxy - EP125 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste; Powder
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation - Supreme 3HTND-2DM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details