Master Bond, Inc. Epoxy Has Low Thermal Expansion Coefficient EP30LTE-LO

Description
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures readily at ambient or more quickly at elevated temperatures, represents the long desired technical breakthrough of a significant reduction in the high thermal expansion coefficients characteristic of epoxies and all other organic polymers while retaining their advantageous properties and ease of processability. Master Bond EP30LTE-LO is formulated with a unique blend of polymeric and inorganic materials so as to obtain thermal expansion coefficients as low as 12x10-6 in/in/°C as well as unmatched dimensional stability. This makes possible new standards of performance for bonding, sealing and casting applications. Shrinkage upon cure is truly exceptionally low-less than 0.0002 in/in. The Master Bond EP30LTE-LO Polymer System cures to a high strength solid which features unexcelled resistance to thermal cycling over the temperature range of -60°F to +250°F. It is 100% reactive and does not contain any solvents or diluents. The cured material is an excellent electrical insulator and has superior chemical resistance to many chemicals including water, fuels, many organic solvents as well as diverse acids, bases and salts. It produces high strength durable bonds to many similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and most plastics. Master Bond Polymer System EP30LTE-LO is setting new quality and performance specifications in the electronic, electrical, computer, construction, metalworking, optical, automotive, aerospace and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures readily at ambient or more quickly at elevated temperatures, represents the long desired technical breakthrough of a significant reduction in the high thermal expansion coefficients characteristic of epoxies and all other organic polymers while retaining their advantageous properties and ease of processability. Master Bond EP30LTE-LO is formulated with a unique blend of polymeric and inorganic materials so as to obtain thermal expansion coefficients as low as 12x10-6 in/in/°C as well as unmatched dimensional stability. This makes possible new standards of performance for bonding, sealing and casting applications. Shrinkage upon cure is truly exceptionally low-less than 0.0002 in/in. The Master Bond EP30LTE-LO Polymer System cures to a high strength solid which features unexcelled resistance to thermal cycling over the temperature range of -60°F to +250°F. It is 100% reactive and does not contain any solvents or diluents. The cured material is an excellent electrical insulator and has superior chemical resistance to many chemicals including water, fuels, many organic solvents as well as diverse acids, bases and salts. It produces high strength durable bonds to many similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and most plastics. Master Bond Polymer System EP30LTE-LO is setting new quality and performance specifications in the electronic, electrical, computer, construction, metalworking, optical, automotive, aerospace and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Hackensack, NJ, USA
Epoxy Has Low Thermal Expansion Coefficient
EP30LTE-LO
Epoxy Has Low Thermal Expansion Coefficient EP30LTE-LO
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures readily at ambient or more quickly at elevated temperatures, represents the long desired technical breakthrough of a significant reduction in the high thermal expansion coefficients characteristic of epoxies and all other organic polymers while retaining their advantageous properties and ease of processability. Master Bond EP30LTE-LO is formulated with a unique blend of polymeric and inorganic materials so as to obtain thermal expansion coefficients as low as 12x10-6 in/in/°C as well as unmatched dimensional stability. This makes possible new standards of performance for bonding, sealing and casting applications. Shrinkage upon cure is truly exceptionally low-less than 0.0002 in/in. The Master Bond EP30LTE-LO Polymer System cures to a high strength solid which features unexcelled resistance to thermal cycling over the temperature range of -60°F to +250°F. It is 100% reactive and does not contain any solvents or diluents. The cured material is an excellent electrical insulator and has superior chemical resistance to many chemicals including water, fuels, many organic solvents as well as diverse acids, bases and salts. It produces high strength durable bonds to many similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and most plastics. Master Bond Polymer System EP30LTE-LO is setting new quality and performance specifications in the electronic, electrical, computer, construction, metalworking, optical, automotive, aerospace and chemical industries.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures readily at ambient or more quickly at elevated temperatures, represents the long desired technical breakthrough of a significant reduction in the high thermal expansion coefficients characteristic of epoxies and all other organic polymers while retaining their advantageous properties and ease of processability. Master Bond EP30LTE-LO is formulated with a unique blend of polymeric and inorganic materials so as to obtain thermal expansion coefficients as low as 12x10-6 in/in/°C as well as unmatched dimensional stability. This makes possible new standards of performance for bonding, sealing and casting applications. Shrinkage upon cure is truly exceptionally low-less than 0.0002 in/in. The Master Bond EP30LTE-LO Polymer System cures to a high strength solid which features unexcelled resistance to thermal cycling over the temperature range of -60°F to +250°F. It is 100% reactive and does not contain any solvents or diluents. The cured material is an excellent electrical insulator and has superior chemical resistance to many chemicals including water, fuels, many organic solvents as well as diverse acids, bases and salts. It produces high strength durable bonds to many similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and most plastics. Master Bond Polymer System EP30LTE-LO is setting new quality and performance specifications in the electronic, electrical, computer, construction, metalworking, optical, automotive, aerospace and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP30LTE-LO
Product Name Epoxy Has Low Thermal Expansion Coefficient
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Use Temperature -60 to 250 F (-51 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details