Master Bond, Inc. Low Outgassing Two Component Epoxy EP30-2

Description
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 incheses/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.
Request a Quote
Description
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 incheses/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Hackensack, NJ, USA
Low Outgassing Two Component Epoxy
EP30-2
Low Outgassing Two Component Epoxy EP30-2
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 incheses/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.

Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 incheses/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP30-2
Product Name Low Outgassing Two Component Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Features Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details