Master Bond, Inc. Two Component Optically Clear Epoxy Compound EP30HV

Description
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Optically Clear Epoxy Compound
EP30HV
Two Component Optically Clear Epoxy Compound EP30HV
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.

Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP30HV
Product Name Two Component Optically Clear Epoxy Compound
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Use Temperature -60 to 300 F (-51 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details