Master Bond, Inc. Low Viscosity, Two Component Epoxy EP30-1NV

Description
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded, coated or cast assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is exceptionally low-0.0003 inches/in. The cured epoxy resin compound has a spectral transmittance of over 97% (3100-9000 A). Master Bond Polymer System EP30-1 produces high strength rigid bonds, coatings and castings with excellent chemical resistance to water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an excellent electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer System EP30-1 is widely used in the fiber optics field for applications ranging from bonding ferrules and connectors to potting LED devices as well as fiber optics components.
Request a Quote
Description
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded, coated or cast assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is exceptionally low-0.0003 inches/in. The cured epoxy resin compound has a spectral transmittance of over 97% (3100-9000 A). Master Bond Polymer System EP30-1 produces high strength rigid bonds, coatings and castings with excellent chemical resistance to water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an excellent electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer System EP30-1 is widely used in the fiber optics field for applications ranging from bonding ferrules and connectors to potting LED devices as well as fiber optics components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity, Two Component Epoxy
EP30-1NV
Low Viscosity, Two Component Epoxy EP30-1NV
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded, coated or cast assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is exceptionally low-0.0003 inches/in. The cured epoxy resin compound has a spectral transmittance of over 97% (3100-9000 A). Master Bond Polymer System EP30-1 produces high strength rigid bonds, coatings and castings with excellent chemical resistance to water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an excellent electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer System EP30-1 is widely used in the fiber optics field for applications ranging from bonding ferrules and connectors to potting LED devices as well as fiber optics components.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded, coated or cast assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is exceptionally low-0.0003 inches/in. The cured epoxy resin compound has a spectral transmittance of over 97% (3100-9000 A). Master Bond Polymer System EP30-1 produces high strength rigid bonds, coatings and castings with excellent chemical resistance to water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an excellent electrical insulator. Color of part A is clear, part B clear. Master Bond Polymer System EP30-1 is widely used in the fiber optics field for applications ranging from bonding ferrules and connectors to potting LED devices as well as fiber optics components.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP30-1NV
Product Name Low Viscosity, Two Component Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Features Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Highly Flexible Two Part Epoxy - EP21TDC-7 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details
Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details