Master Bond, Inc. Two Component Polymer System EP21CLV

Description
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy compounds, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A clear, part B amber clear. Master Bond EP21CLV system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy compounds, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A clear, part B amber clear. Master Bond EP21CLV system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Polymer System
EP21CLV
Two Component Polymer System EP21CLV
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy compounds, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A clear, part B amber clear. Master Bond EP21CLV system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy compounds, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A clear, part B amber clear. Master Bond EP21CLV system is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP21CLV
Product Name Two Component Polymer System
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
Features Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Electrically Insulative, Two Component Epoxy System - EP30M3LV-NV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details