Master Bond, Inc. Toughened, Shock Resistant, Two Component Epoxy EP21TDC

Description
Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. The EP21TDC epoxy resin system furthermore features very high peel strength after room temperature cure. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -100°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A clear, part B amber. Master Bond EP21TDC adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. A non-drip version, EP21TDCND is also available, as well as a faster curing version called EP21TDCF3. The cured adhesive fully meets the requirements of MIL-A-81236 (OS), MMM-A-134-Type 1.
Request a Quote
Description
Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. The EP21TDC epoxy resin system furthermore features very high peel strength after room temperature cure. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -100°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A clear, part B amber. Master Bond EP21TDC adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. A non-drip version, EP21TDCND is also available, as well as a faster curing version called EP21TDCF3. The cured adhesive fully meets the requirements of MIL-A-81236 (OS), MMM-A-134-Type 1.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toughened, Shock Resistant, Two Component Epoxy - EP21TDC - Master Bond, Inc.
Hackensack, NJ, USA
Toughened, Shock Resistant, Two Component Epoxy
EP21TDC
Toughened, Shock Resistant, Two Component Epoxy EP21TDC
Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. The EP21TDC epoxy resin system furthermore features very high peel strength after room temperature cure. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -100°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A clear, part B amber. Master Bond EP21TDC adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. A non-drip version, EP21TDCND is also available, as well as a faster curing version called EP21TDCF3. The cured adhesive fully meets the requirements of MIL-A-81236 (OS), MMM-A-134-Type 1.

Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. The EP21TDC epoxy resin system furthermore features very high peel strength after room temperature cure. It produces durable high strength and tough castings which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -100°F to more than 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A clear, part B amber. Master Bond EP21TDC adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. A non-drip version, EP21TDCND is also available, as well as a faster curing version called EP21TDCF3. The cured adhesive fully meets the requirements of MIL-A-81236 (OS), MMM-A-134-Type 1.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDC
Product Name Toughened, Shock Resistant, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Two Component Adhesive for Food Applications - EP42HT-2FG - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, Low Viscosity UV Curable System - UV15LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, Biocompatible UV Curable Adhesive - UV10Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details