Master Bond, Inc. Two Component, Thermally Conductive EP21ANHT

Description
Master Bond Polymer Adhesive EP21ANHT is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. EP21ANHT is recommended for high temperature applications where service temperatures may reach 400°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Although room temperature curable, accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1800 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21ANHT offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +400°F.
Request a Quote
Description
Master Bond Polymer Adhesive EP21ANHT is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. EP21ANHT is recommended for high temperature applications where service temperatures may reach 400°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Although room temperature curable, accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1800 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21ANHT offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +400°F.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Thermally Conductive - EP21ANHT - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Thermally Conductive
EP21ANHT
Two Component, Thermally Conductive EP21ANHT
Master Bond Polymer Adhesive EP21ANHT is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. EP21ANHT is recommended for high temperature applications where service temperatures may reach 400°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Although room temperature curable, accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1800 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21ANHT offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +400°F.

Master Bond Polymer Adhesive EP21ANHT is a two component room temperature curing adhesive, sealant and coating that has an exceptionally high thermal conductivity of over 22 BTU•in/ft² •hr•°F. EP21ANHT is recommended for high temperature applications where service temperatures may reach 400°F. It has an exceptionally forgiving 1:1 mix ratio by weight or volume. Although room temperature curable, accelerated cures are possible by adding heat. As a thermally conductive adhesive it will adhere to a wide variety of substrates and can offer a tensile shear strength over 1800 psi. Other noteworthy features included superior electrical insulation properties and enhanced dimensional stability. EP21ANHT offers superior resistance to a wide range of chemicals including water, oil, fuels, and some solvents over the temperature range of -60° to +400°F.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21ANHT
Product Name Two Component, Thermally Conductive
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications - EP17HTND-CCM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
B-Staged Film Adhesive/Sealant Featuring Toughness, High Temperature Resistance, Thermal Conductivity and Electrical Isolation - FLM36 - Master Bond, Inc.
Specs
Cure / Technology Thermoset
Type / Form Pellets; Sheet or Film
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details