EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density of smoke and the toxic gas emitted in the smoke. This non-halogenated system excels in all three criteria. EP93FRHT can be used in interior panels, floor and door assemblies, as well as frame lining for a variety of aircraft. It also can be used for potting electronics.
| Master Bond, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | EP93FRHT |
| Product Name | Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates |
| Chemical System | Epoxy |
| Composition | Unfilled |