Master Bond, Inc. Two Component Epoxy Adhesive/Sealant EP21D

Description
Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21D adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21D adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Epoxy Adhesive/Sealant - EP21D - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Epoxy Adhesive/Sealant
EP21D
Two Component Epoxy Adhesive/Sealant EP21D
Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21D adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room temperature which unlike that of many other epoxy adhesives, is relatively insensitive to mixing ratio or substrate cleaning procedures. It produces durable high strength and tough, flexible bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21D adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Adhesives
Product Number EP21D
Product Name Two Component Epoxy Adhesive/Sealant
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Type / Form Liquid
Features High Dielectric
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Unlock Full Specs
to access all available technical data

Similar Products

One Component, High Viscosity UV Curable Compound - UV15X-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Chemical System Elastomeric
Type / Form Liquid
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Unfilled
View Details
One Component, Biocompatible Epoxy System EP3HTMED - EP3HTMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Two Component, Silver Coated, Nickel Filled Epoxy - EP79 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details