Master Bond, Inc. One Component, Biocompatible Epoxy System EP3HTMED EP3HTMed

Description
Master Bond Polymer System EP3HTMed represents a breakthrough in epoxy adhesive technology combining the ease of use of a one part, no-mix, fast curing adhesive with high shear strength. This special formulation now fully meets USP Class VI requirements. The one part EP3HTMed cures at elevated temperatures, e.g. 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 250°F). A tensile strength of 1,750 psi is readily obtained after such short cure times. EP3HTMed produces high strength bonds particularly in the lap shear mode over the wide service temperature range of -60°F to +400°F. It also offers superior resistance to impact, vibration and stress fatigue cracking while maintaining the moisture, creep and corrosion resistance typical of epoxy resin adhesives. It is 100% reactive and does not contain any diluents or solvents. EP3HTMed possesses superior chemical resistance, particularly to chemical sterilants, as well as to other types of sterilization including ETO, radiation and autoclaving. The color of the EP3HTMed system is brown to tan. It bonds well to a wide variety of substrates including glass, metals, ceramics and most plastics. Finally, the one part no-mix feature allows for unlimited working life as the material will not cure unless heated to 250°F. It can be readily used in the production of disposable and nondisposable medical devices as well as in medical electronics especially where high performance and speed of production are paramount.
Request a Quote
Description
Master Bond Polymer System EP3HTMed represents a breakthrough in epoxy adhesive technology combining the ease of use of a one part, no-mix, fast curing adhesive with high shear strength. This special formulation now fully meets USP Class VI requirements. The one part EP3HTMed cures at elevated temperatures, e.g. 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 250°F). A tensile strength of 1,750 psi is readily obtained after such short cure times. EP3HTMed produces high strength bonds particularly in the lap shear mode over the wide service temperature range of -60°F to +400°F. It also offers superior resistance to impact, vibration and stress fatigue cracking while maintaining the moisture, creep and corrosion resistance typical of epoxy resin adhesives. It is 100% reactive and does not contain any diluents or solvents. EP3HTMed possesses superior chemical resistance, particularly to chemical sterilants, as well as to other types of sterilization including ETO, radiation and autoclaving. The color of the EP3HTMed system is brown to tan. It bonds well to a wide variety of substrates including glass, metals, ceramics and most plastics. Finally, the one part no-mix feature allows for unlimited working life as the material will not cure unless heated to 250°F. It can be readily used in the production of disposable and nondisposable medical devices as well as in medical electronics especially where high performance and speed of production are paramount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Biocompatible Epoxy System EP3HTMED - EP3HTMed - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Biocompatible Epoxy System EP3HTMED
EP3HTMed
One Component, Biocompatible Epoxy System EP3HTMED EP3HTMed
Master Bond Polymer System EP3HTMed represents a breakthrough in epoxy adhesive technology combining the ease of use of a one part, no-mix, fast curing adhesive with high shear strength. This special formulation now fully meets USP Class VI requirements. The one part EP3HTMed cures at elevated temperatures, e.g. 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 250°F). A tensile strength of 1,750 psi is readily obtained after such short cure times. EP3HTMed produces high strength bonds particularly in the lap shear mode over the wide service temperature range of -60°F to +400°F. It also offers superior resistance to impact, vibration and stress fatigue cracking while maintaining the moisture, creep and corrosion resistance typical of epoxy resin adhesives. It is 100% reactive and does not contain any diluents or solvents. EP3HTMed possesses superior chemical resistance, particularly to chemical sterilants, as well as to other types of sterilization including ETO, radiation and autoclaving. The color of the EP3HTMed system is brown to tan. It bonds well to a wide variety of substrates including glass, metals, ceramics and most plastics. Finally, the one part no-mix feature allows for unlimited working life as the material will not cure unless heated to 250°F. It can be readily used in the production of disposable and nondisposable medical devices as well as in medical electronics especially where high performance and speed of production are paramount.

Master Bond Polymer System EP3HTMed represents a breakthrough in epoxy adhesive technology combining the ease of use of a one part, no-mix, fast curing adhesive with high shear strength. This special formulation now fully meets USP Class VI requirements. The one part EP3HTMed cures at elevated temperatures, e.g. 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 250°F). A tensile strength of 1,750 psi is readily obtained after such short cure times. EP3HTMed produces high strength bonds particularly in the lap shear mode over the wide service temperature range of -60°F to +400°F. It also offers superior resistance to impact, vibration and stress fatigue cracking while maintaining the moisture, creep and corrosion resistance typical of epoxy resin adhesives. It is 100% reactive and does not contain any diluents or solvents. EP3HTMed possesses superior chemical resistance, particularly to chemical sterilants, as well as to other types of sterilization including ETO, radiation and autoclaving. The color of the EP3HTMed system is brown to tan. It bonds well to a wide variety of substrates including glass, metals, ceramics and most plastics. Finally, the one part no-mix feature allows for unlimited working life as the material will not cure unless heated to 250°F. It can be readily used in the production of disposable and nondisposable medical devices as well as in medical electronics especially where high performance and speed of production are paramount.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Specialty Adhesives, Sealants, and Compounds
Product Number EP3HTMed
Product Name One Component, Biocompatible Epoxy System EP3HTMED
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
Composition Unfilled
Cure / Technology Thermoset; Single Component
Unlock Full Specs
to access all available technical data