Master Bond, Inc. High Tensile Strength, One Component Epoxy Coating EP15

Description
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sparyed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.
Request a Quote
Description
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sparyed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Tensile Strength, One Component Epoxy Coating - EP15 - Master Bond, Inc.
Hackensack, NJ, USA
High Tensile Strength, One Component Epoxy Coating
EP15
High Tensile Strength, One Component Epoxy Coating EP15
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sparyed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures from 300°F to 350°F for 60-90 minutes. Upon cure, EP15 has a tensile strength well in excess of 12,000 psi. EP15 forms rigid and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. Service temperature range is -60°F to 400°F. As a one component epoxy, Master Bond Polymer System EP15 is easy to handle as it does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates, but most pertinent is its exceptionally good adhesion to metals and ceramics especially those that are flame-sprayed. The standard color is tan. Although primarily used in the flame sparyed coating test, EP15 can also be utilized in any bonding application where high tensile strength is a prerequisite.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number EP15
Product Name High Tensile Strength, One Component Epoxy Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Other; Flame Spray Test Samples
Cure / Setting Technology Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Low Viscosity UV Curable Coating - UV15LV - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Component UV Curable Coating - UV15-7SP4 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
View Details
One Component, Optically Clear UV Curable Coating - UV15-7LRI - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details