Master Bond, Inc. Room Temperature Curing Epoxy Coating EP21

Description
Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) gives a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. The EP21 produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21 is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. While the standard color of the cured material is gray, a wide variety of additional color choices are also available.
Request a Quote
Description
Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) gives a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. The EP21 produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21 is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. While the standard color of the cured material is gray, a wide variety of additional color choices are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Hackensack, NJ, USA
Room Temperature Curing Epoxy Coating
EP21
Room Temperature Curing Epoxy Coating EP21
Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) gives a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. The EP21 produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21 is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. While the standard color of the cured material is gray, a wide variety of additional color choices are also available.

Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more A part (e.g. 2:1 mix ratio) gives a more rigid cure while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure. The EP21 produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21 is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, computer, metalworking, appliance, automotive, chemical and OEM industries. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. While the standard color of the cured material is gray, a wide variety of additional color choices are also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number EP21
Product Name Room Temperature Curing Epoxy Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Cure / Setting Technology Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
High Performance Two Component Epoxy Coating System - X5N - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Form Liquid
View Details
One Part, Flexiblized UV Curable Coating - UV15FL - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details