Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12BTB15H

Description
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel
Description
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12BTB15H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12BTB15H
Metric Roller Chain Sprockets 12BTB15H
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12BTB15H
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel - Hardened
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 15
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK50-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 10 (15.875mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 70
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 12 060 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 08 (12.70mm); >63.50mm; 08B
Material Steel
Hub Style Type A (Hubless)
View Details