Stock Drive Products & Sterling Instrument - SDP/SI 12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12725A

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12725A is a plastic sprocket for 12.7 mm pitch roller chain with 25 teeth, a 12 mm bore, and a face width of 12 mm. It is made of acetal and complies with DIN 8187. The bore tolerance is +0.027/0 mm. The pitch diameter is 101.3 mm, the outside diameter is 107 mm, and the hub diameter is 20 mm. The overall length is 32 mm.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12725A is a plastic sprocket for 12.7 mm pitch roller chain with 25 teeth, a 12 mm bore, and a face width of 12 mm. It is made of acetal and complies with DIN 8187. The bore tolerance is +0.027/0 mm. The pitch diameter is 101.3 mm, the outside diameter is 107 mm, and the hub diameter is 20 mm. The overall length is 32 mm.

Suppliers

Company
Product
Description
Supplier Links
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12725A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ12725A
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12725A
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ12725A
Product Name 12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 08 (12.70mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4820 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 20
View Details
6.35mm (#25) Pitch, 15 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
3.12mm Pitch, 36 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details