Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12B46

Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel
Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12B46 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12B46
Metric Roller Chain Sprockets 12B46
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12B46
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 46
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Material Steel - Stainless
Hub Style Type B (Hub One Side)
View Details
9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ09513 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 06 (9.525mm)
Material Plastic; Plastic
Number of Teeth 13
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 07 009 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 06 (9.525mm); >63.50mm; 06B
Material Steel
Hub Style Type A (Hubless)
View Details