The part is a black acetal resin sprocket for 3.12 mm pitch roller chain with a 9.0 mm nominal bore and 9 teeth. It has a pitch diameter of 10.4 mm, outside diameter of 9.4 mm, and root diameter of 7.5 mm. The hub diameter is 7.9 mm. Dimensions are specified at 24°C with a tolerance of -0.25 mm. The sprocket is nonmagnetic, self-lubricating, and nonconductive.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7M120903 |
| Product Name | 3.12mm Pitch, 9 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket |
| Pitch | Subminiature (<3.75mm) |