Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12A11

Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel
Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12A11 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12A11
Metric Roller Chain Sprockets 12A11
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12A11
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 11
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK50B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 10 (15.875mm)
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 90
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4822 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Metal
Number of Teeth 22
View Details
Metric Roller Chain Sprockets - 10A44 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
View Details