Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2510

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7MHK2510 is a 10-tooth, 6.35 mm pitch sprocket for use with #25 roller chain, made of AISI C 1045 steel, with an 8 mm bore and an 8 mm hub length. It has a pitch diameter of 20.5 mm, outside diameter of 23.4 mm, and a set screw size of M4. The sprocket has a face width of 2.8 mm.

Datasheet Summary
Powered by GS/AI

The A 6C 7MHK2510 is a 10-tooth, 6.35 mm pitch sprocket for use with #25 roller chain, made of AISI C 1045 steel, with an 8 mm bore and an 8 mm hub length. It has a pitch diameter of 20.5 mm, outside diameter of 23.4 mm, and a set screw size of M4. The sprocket has a face width of 2.8 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6C 7MHK2510
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2510
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6C 7MHK2510
Product Name 6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 36 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
6.35mm (#25) Pitch, 24 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2524 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 24
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 28
View Details
6.35mm (#25) Pitch, 18 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 18
View Details