Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 10A45

Description
Metric sprocket 15.88 mm pitch, with out hub, made of steel
Description
Metric sprocket 15.88 mm pitch, with out hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 10A45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
10A45
Metric Roller Chain Sprockets 10A45
Metric sprocket 15.88 mm pitch, with out hub, made of steel

Metric sprocket 15.88 mm pitch, with out hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 10A45
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK15B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 35
Bore 5 to 25 mm (0.1969 to 0.9843 inch)
View Details
13 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3713 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 13
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 10 037 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 85
Material Steel
Hub Style Type A (Hubless)
View Details