Metric sprocket 9.525 mm pitch, taper bush, made of steel
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Number | 08BTB23 |
Product Name | Metric Roller Chain Sprockets |
Pitch | ISO 08 (12.70mm) |
Material | Steel |
Hub Style | Tapered Bushing |
Shaft Mounting | Keyway |
Number of Teeth | 23 |