Stock Drive Products & Sterling Instrument - SDP/SI 12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12713B

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12713B is a 12.7 mm pitch acetal sprocket with 13 teeth, an 8 mm bore, and a face width of 4.4 mm, designed for use with 12.7 x 4.88 mm roller chain. It has an outside diameter of 53.1 mm, a pitch diameter of 58 mm, a hub diameter of 17.4 mm, and a total length of 24 mm. It complies with DIN 8187 standards.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12713B is a 12.7 mm pitch acetal sprocket with 13 teeth, an 8 mm bore, and a face width of 4.4 mm, designed for use with 12.7 x 4.88 mm roller chain. It has an outside diameter of 53.1 mm, a pitch diameter of 58 mm, a hub diameter of 17.4 mm, and a total length of 24 mm. It complies with DIN 8187 standards.

Suppliers

Company
Product
Description
Supplier Links
12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12713B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ12713B
12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12713B
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ12713B
Product Name 12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 08 (12.70mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
3.12mm Pitch, 12 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121204 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 12
View Details
6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2532 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 32
View Details
36 teeth, 8 mm Bore, 8.9 mm Pitch Ladder Chain Sprocket - A 6Z 8M143608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8.9 mm
Material Plastic; Plastic
Number of Teeth 36
View Details