Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 06BTB38 |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 06 (9.525mm) |
| Material | Steel |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Keyway |
| Number of Teeth | 38 |