Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 17 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251708

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6Z 7M251708 is a 17-tooth sprocket designed for use with #25 roller chain, featuring an 8 mm bore with an M4 set screw and spot drill. The sprocket is molded from acetal resin with an aluminum insert, has a 2.8 mm face width, a pitch diameter of 34.6 mm, and an outer diameter of 38 mm. The hub diameter is 15 mm.

Datasheet Summary
Powered by GS/AI

The A 6Z 7M251708 is a 17-tooth sprocket designed for use with #25 roller chain, featuring an 8 mm bore with an M4 set screw and spot drill. The sprocket is molded from acetal resin with an aluminum insert, has a 2.8 mm face width, a pitch diameter of 34.6 mm, and an outer diameter of 38 mm. The hub diameter is 15 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 17 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251708 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 17 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6Z 7M251708
6.35mm (#25) Pitch, 17 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251708
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 7M251708
Product Name 6.35mm (#25) Pitch, 17 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 32 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123204 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 32
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M181406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 7.26 mm
Material Plastic; Plastic
Number of Teeth 14
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 36
View Details