Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 06A35

Description
Metric sprocket 9.525 mm pitch, with or without hubs
Description
Metric sprocket 9.525 mm pitch, with or without hubs

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 06A35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
06A35
Metric Roller Chain Sprockets 06A35
Metric sprocket 9.525 mm pitch, with or without hubs

Metric sprocket 9.525 mm pitch, with or without hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 06A35
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
K Standard Sprockets A Type K25A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Metric Roller Chain Sprockets - 10B53 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details