Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 10B53

Description
Metric sprocket 15.88 mm pitch, with hub, made of steel
Description
Metric sprocket 15.88 mm pitch, with hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 10B53 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
10B53
Metric Roller Chain Sprockets 10B53
Metric sprocket 15.88 mm pitch, with hub, made of steel

Metric sprocket 15.88 mm pitch, with hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 10B53
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 53
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 03A-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 4 to 14 mm (0.1575 to 0.5512 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 10
View Details
Metric Roller Chain Sprockets - 10A20 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
View Details