The T3LPQ is an electro-pneumatic instrument designed for air tightness testing by direct measurement of leak flow rate using a mass flow sensor. It features a 7-inch colour TFT LCD resistive touchscreen display, electronic pressure regulation from 5 mbar to 2 bar, and measures leakage from 2 cm³/min to 100 cm³/min with a resolution of 0.01 cm³/min. The unit supports 300 programmable test sequences and includes digital I/O (8+8 optional), RS232/RS485 serial, USB host and device, and Ethernet connectivity. It is housed in unpainted anodized aluminium and operates with dry, non-condensing, 5-micron filtered, oil-free air compliant with ISO8573-1 (1:2:1). The system includes a Staubli® connector for certified Leak Masters and supports optional interfaces such as Profinet and ProfiBUS.
DESCRIPTION
T3LPQ is an electro-pneumatic instrument, designed for testing air tightness by direct measurement of air leakage.
PERFORMANCE
The balanced pressure method allows to obtain measurements that are independent from the tested volume and it offers the best stability and precision. The touchscreen interface, with a colour display and a real-time view of the tests makes the programming and the use simple and immediate.
T3LPQ is suitable for all industrial segments, on testing benches, in production lines or in fully automated systems.
CONNECTIVITY
T3LPQ has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | T3LPQ |
| Product Name | Leak Flow Rate Tester, Direct Measure with Flow Sensor |
| Computer Interface Options | Serial Interface |