The Provaset T2 is a compact leak tester for absolute pressure decay measurements, designed for bench use in cleanrooms and laboratories or integration into automated systems. It is housed in an unpainted anodized aluminum case and features a 3.5-inch color TFT LCD touch screen. The instrument supports test pressures up to 6 bar with 1 Pa resolution and includes digital I/O, RS232/RS485, USB host/slave, and Ethernet interfaces. It can store up to 100 test programs and records test data via USB or Ethernet. An optional Staubli connector enables connection to a Leak Master. A T2-EP variant supports continuous obstruction testing for small tubes with automatic start and stop based on insertion and removal. Power is supplied via 85â€"264 V AC or 24 V DC. Communcation protocols include Modbus RTU/TCP/IP and CSV ASCII.
DESCRIPTION
T2 is a compact, versatile and extremely reliable instrument that applies the latest electronic and pneumatic technologies to offer the best performances.
Provaset T2 is designed for manual use on bench in limited areas, especially in medical segment and in cleanrooms, but it can be integrated on automatic systems managed by PLC too.
PERFORMANCE
Provaset T2 is available with 2 bar or 6 bar full scale models.
A Staubli connector is also available to connect a Leak Master to the instrument.
The test pressure can be regulated with a manual pressure reducer and the pressure of the regulation is shown on the display.
CONNECTIVITY
Provaset T2 has several communication interfaces to communicate: digital I/O interface for PLC connection, RS232/RS485, Ethernet interface, USB. Test recording is available via USB, Ethernet.
T2 - EP Option for obstrucion test in continuous
The equipment works into a continuos mode, checking whether each small tube under test is free of occlusions. The test starts immediately and automatically after the tube is easily inserted by the operator into the test port. The operator won’t have to press any button to start the measurement.
Each tube is tested independently, T2- EP gives the result on the screen up to the tube is finally removed by the operator. Thanks to the green and red leds on the equipment and on the screen, and an audible alarm, the operator has an immediate PASSED or FAILED result and can verify that the tube under test has no obstructions. Each result is available until the tube is removed from the equipment test port.
Tecna Leak Tester Accessory: AV10
The AV10 pneumatic module is supplied as an external accessory to be connected to air leak testing equipment.This module is designed for blood line leak testing, in air with a pressure of up to 2 bar, through Luer tapered fittings. This version is equipped with a mechanism that automatically starts (start at the leak tester) the test when the operator connects the blood line, and automatically releases it at the end of the test if the test result is positive (good).The mechanism reduces the overall testing time and makes it easier for the operator to distinguish good parts from rejected parts.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | T2 |
| Product Name | Compact Leak Tester: Absolute Pressure Decay Method |
| Computer Interface Options | Serial Interface |