Marposs Corp Leak Tester, Absolute Pressure Decay T3LP

Description
DESCRIPTION T3LP is an innovative device for leak tests by absolute pressure decay measurement. The touchscreen interface, with the color display and the testing real-time view, make the programming and use simple and immediate. PERFORMANCE Its high measurement resolution and test accuracy, together with the electronic regulation of the filling pressure, allow to perform not only leak tests but also destructive burst test, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method. CONNECTIVITY T3LP has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Leak test with full-scale ranges: up to 30 bar and vacuum. High measurement resolution: up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – external valve for volume check and tests in sealed ‘bell’ – air filters Software Manager, dedicated for T3 equipment management data storage and statistical process, is available.
Request a Quote
Description
DESCRIPTION T3LP is an innovative device for leak tests by absolute pressure decay measurement. The touchscreen interface, with the color display and the testing real-time view, make the programming and use simple and immediate. PERFORMANCE Its high measurement resolution and test accuracy, together with the electronic regulation of the filling pressure, allow to perform not only leak tests but also destructive burst test, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method. CONNECTIVITY T3LP has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Leak test with full-scale ranges: up to 30 bar and vacuum. High measurement resolution: up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – external valve for volume check and tests in sealed ‘bell’ – air filters Software Manager, dedicated for T3 equipment management data storage and statistical process, is available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Marposs T3LP is a leak tester designed for absolute pressure decay measurement. It features a 7-inch color touchscreen interface that simplifies programming and operation. The device supports multiple testing modes, including pressure leak tests, volume and pressure decay tests, blockage tests, and resistance tests, making it versatile for various applications. The T3LP offers high measurement resolution of up to 0.1 Pa and can perform tests at full scales up to 30 bar and in vacuum conditions. It includes digital I/O interfaces for PLC connectivity, USB ports for data management, and Ethernet for network integration. The device can store test data and is compatible with external automation systems, including barcode and QR code readers. Calibration services are provided, ensuring compliance with ISO9001 standards. The T3LP is suitable for modern production environments, offering features like programmable parameters, a test counter, and an audible alarm for test outcomes. Its robust design includes an anodized aluminum housing, making it a reliable choice for engineers seeking a comprehensive leak testing solution.

Datasheet Summary
Powered by GS/AI

The Marposs T3LP is a leak tester designed for absolute pressure decay measurement. It features a 7-inch color touchscreen interface that simplifies programming and operation. The device supports multiple testing modes, including pressure leak tests, volume and pressure decay tests, blockage tests, and resistance tests, making it versatile for various applications. The T3LP offers high measurement resolution of up to 0.1 Pa and can perform tests at full scales up to 30 bar and in vacuum conditions. It includes digital I/O interfaces for PLC connectivity, USB ports for data management, and Ethernet for network integration. The device can store test data and is compatible with external automation systems, including barcode and QR code readers. Calibration services are provided, ensuring compliance with ISO9001 standards. The T3LP is suitable for modern production environments, offering features like programmable parameters, a test counter, and an audible alarm for test outcomes. Its robust design includes an anodized aluminum housing, making it a reliable choice for engineers seeking a comprehensive leak testing solution.

Suppliers

Company
Product
Description
Supplier Links
Leak Tester, Absolute Pressure Decay - T3LP - Marposs Corp
Auburn Hills, MI, United States
Leak Tester, Absolute Pressure Decay
T3LP
Leak Tester, Absolute Pressure Decay T3LP
DESCRIPTION T3LP is an innovative device for leak tests by absolute pressure decay measurement. The touchscreen interface, with the color display and the testing real-time view, make the programming and use simple and immediate. PERFORMANCE Its high measurement resolution and test accuracy, together with the electronic regulation of the filling pressure, allow to perform not only leak tests but also destructive burst test, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method. CONNECTIVITY T3LP has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Leak test with full-scale ranges: up to 30 bar and vacuum. High measurement resolution: up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – external valve for volume check and tests in sealed ‘bell’ – air filters Software Manager, dedicated for T3 equipment management data storage and statistical process, is available.

DESCRIPTION

T3LP is an innovative device for leak tests by absolute pressure decay measurement. The touchscreen interface, with the color display and the testing real-time view, make the programming and use simple and immediate.

PERFORMANCE

Its high measurement resolution and test accuracy, together with the electronic regulation

of the filling pressure, allow to perform not only leak tests but also destructive burst test, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method.

CONNECTIVITY

T3LP has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data.


BENEFITS

  • Leak test with full-scale ranges: up to 30 bar and vacuum.
  • High measurement resolution: up to 0.1 Pa
  • Full colour 7” LCD display – graphic test view
  • Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet
  • Test Data Storage on USB pen drive or LAN/Ethernet/Profinet
  • External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – external valve for volume check and tests in sealed ‘bell’ – air filters
  • Software Manager, dedicated for T3 equipment management data storage and statistical process, is available.
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Leak Testing Equipment
Product Number T3LP
Product Name Leak Tester, Absolute Pressure Decay
Computer Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Mass Flow Leak Tester: small leaks, large volumes - T3LMF - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Flow and Leak Test Module - TM3PF - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Equipment For Leak And Flow Testing - LEAK AND FLOW TESTERS - Marposs Corp
Specs
Leak Test Method Pressure Differential / Decay
View Details