The Delta TM3P is a compact pneumatic testing module for leak tests using absolute pressure decay, designed for integration into automated systems. It measures pressure decay with a resolution up to 0.1 Pa and operates within a pressure range up to 20 bar or vacuum. The module has an unpainted anodized aluminum housing measuring 130 mm × 100 mm × 75 mm, and is powered by a DC 24 V ± 10 % supply requiring 1.5 A. It includes 4 LEDs for test status indication, two digital inputs, and four digital outputs rated at 24 Vcc, 0.7 A max. Interfaces include one USB port, one RS485 port, and an optional RS485/RS232 port. It supports 300 programmable test sequences and Modbus RTU protocol. The module requires unlubricated, filtered (5 µm) and dry air compliant with ISO 8573-1.
DESCRIPTION
Delta TM3P pneumatic modules are the ultimate achievement in traditional leak testing and the best solution to integrate a reliable and compact testing station in automated systems.
Small in size and free of display, can be placed right next to the product to be tested, minimizing superfluous volumes and increasing the speed and sensitivity of the tests. It can be also connected to an HMI terminal with 4.3” touchscreen display, supplied with a dedicated software.
PERFORMANCES
Its minimal size, together with the high performances, make this product the best solution both for leak tests and flow tests on automated system. Its high measurement resolution and test accuracy allow extremely fast tests, also in less than one second.
Preloaded software to manage up to 8 instruments, libraries for other PLCs and HMI viewers are available upon request.
CONNECTIVITY
TM3P has digital I/O interfaces for PLC connection, USB/RS485 for programming and for data collection, a software to collect and manage the tests data for PC.
This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface.
The software manager permits to collect and manage tests data, to set up the parameters, programming and do SPC analysis of tests data.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | TM3P |
| Product Name | Leak Test Module, Absolute Pressure Decay |
| Computer Interface Options | Serial Interface |