Marposs Corp Tool and Process Monitoring System GEMCPU

Description
DESCRIPTION The modular system makes use of all relevant process signals and data from machine tools. It reacts in real-time after an event occurs. The system captures the measurement data digitally via fieldbus interface or via sensors and then evaluates the data based on multiple criteria and visualizes the processes in a transparent way. Trend or alarm reports support the users to optimize processes and allow to produce much more efficiently. In addition to the described functions, data (BIG DATA) are collected and converted into information (SMART DATA) which can be stored locally or on network devices for further evaluations like analysis, trend curves, statistics and reports. The option Adaptive Control adjusts the set feed rate of the cutting cycle, so that the effective force of the tool is as stable as possible. A reduction of cycle time can be the result of this feed rate optimization. GEMCPU is also capable of detecting the wear of a brushing tool and thus automatically adjusting the feed axis. The modularity of the system is one of the characteristic features needed to adapt the monitoring system to dedicated systems and machines. It is easy to integrate additional function modules, for example GEMTP, GEMGP and GEMVM. The MultiView process visualization gives an overview about all parallel monitoring processes. Additionally, zooming, back tracing and filtering of different cycles is possible as well. Via Plug-ins (APPs) additional and/or customized functions can be activated, like csv-export, trend curves or statistics. The option „FINGERPRINT“ (condition monitoring) shows variations in vibration and torque. An alarm will be given when these changes are still marginal and reach set limits to enable status-oriented maintenance. BENEFITS Modular/scalable: Economical solution, even for simple applications Efficient: Parallel to the process, up to 16 real-time measuring signals in up to 10 NC channels (partly optional) can be acquired. Automatic adjustment of alarm limits: makes tedious adjustment to machines or readjustment of limits practically unnecessary - manual adjustments can be made as required or may necessary for special applications Optimum use of tool lifetime: Based on the performance data or vibrations, optimum tool utilization can be achieved by evaluating the set wear limit (optional) Analysis functions: Process signals are recorded and can be monitored online or offline Blackbox: an event recorder records limit violations with time stamping Data processing: Plug-ins (APPs) for error evaluation, for trends and for CSV data-output included Overview for quick decisions: the online visualization MULTIVIEW shows all relevant signals and their deviations Adjustments: the password-protected EXPERT MODE allows many individual adjustments TECH SPECS Up to 16 real-time measuring signals distributed in up to 10 channels (optional) Adjusts the alarm levels automatically if possible Optimum tool utilization by evaluating the set wear limits (optional) Modular structure, scalable system adaptable to most machine types, easy to install on DIN rail Additional analytic functionalities, data processing for Industrial Internet of Things Networking with other systems MultiView and PlugIn-technology to support users in process optimization Expert Mode for individual adjustments OPTIONS: tool wear, adaptive control AC, machine condition monitoring, "Fingerprint", data import (data interface for C-THRU4.0)
Request a Quote Datasheet
Description
DESCRIPTION The modular system makes use of all relevant process signals and data from machine tools. It reacts in real-time after an event occurs. The system captures the measurement data digitally via fieldbus interface or via sensors and then evaluates the data based on multiple criteria and visualizes the processes in a transparent way. Trend or alarm reports support the users to optimize processes and allow to produce much more efficiently. In addition to the described functions, data (BIG DATA) are collected and converted into information (SMART DATA) which can be stored locally or on network devices for further evaluations like analysis, trend curves, statistics and reports. The option Adaptive Control adjusts the set feed rate of the cutting cycle, so that the effective force of the tool is as stable as possible. A reduction of cycle time can be the result of this feed rate optimization. GEMCPU is also capable of detecting the wear of a brushing tool and thus automatically adjusting the feed axis. The modularity of the system is one of the characteristic features needed to adapt the monitoring system to dedicated systems and machines. It is easy to integrate additional function modules, for example GEMTP, GEMGP and GEMVM. The MultiView process visualization gives an overview about all parallel monitoring processes. Additionally, zooming, back tracing and filtering of different cycles is possible as well. Via Plug-ins (APPs) additional and/or customized functions can be activated, like csv-export, trend curves or statistics. The option „FINGERPRINT“ (condition monitoring) shows variations in vibration and torque. An alarm will be given when these changes are still marginal and reach set limits to enable status-oriented maintenance. BENEFITS Modular/scalable: Economical solution, even for simple applications Efficient: Parallel to the process, up to 16 real-time measuring signals in up to 10 NC channels (partly optional) can be acquired. Automatic adjustment of alarm limits: makes tedious adjustment to machines or readjustment of limits practically unnecessary - manual adjustments can be made as required or may necessary for special applications Optimum use of tool lifetime: Based on the performance data or vibrations, optimum tool utilization can be achieved by evaluating the set wear limit (optional) Analysis functions: Process signals are recorded and can be monitored online or offline Blackbox: an event recorder records limit violations with time stamping Data processing: Plug-ins (APPs) for error evaluation, for trends and for CSV data-output included Overview for quick decisions: the online visualization MULTIVIEW shows all relevant signals and their deviations Adjustments: the password-protected EXPERT MODE allows many individual adjustments TECH SPECS Up to 16 real-time measuring signals distributed in up to 10 channels (optional) Adjusts the alarm levels automatically if possible Optimum tool utilization by evaluating the set wear limits (optional) Modular structure, scalable system adaptable to most machine types, easy to install on DIN rail Additional analytic functionalities, data processing for Industrial Internet of Things Networking with other systems MultiView and PlugIn-technology to support users in process optimization Expert Mode for individual adjustments OPTIONS: tool wear, adaptive control AC, machine condition monitoring, "Fingerprint", data import (data interface for C-THRU4.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool and Process Monitoring System - GEMCPU - Marposs Corp
Auburn Hills, MI, United States
Tool and Process Monitoring System
GEMCPU
Tool and Process Monitoring System GEMCPU
DESCRIPTION The modular system makes use of all relevant process signals and data from machine tools. It reacts in real-time after an event occurs. The system captures the measurement data digitally via fieldbus interface or via sensors and then evaluates the data based on multiple criteria and visualizes the processes in a transparent way. Trend or alarm reports support the users to optimize processes and allow to produce much more efficiently. In addition to the described functions, data (BIG DATA) are collected and converted into information (SMART DATA) which can be stored locally or on network devices for further evaluations like analysis, trend curves, statistics and reports. The option Adaptive Control adjusts the set feed rate of the cutting cycle, so that the effective force of the tool is as stable as possible. A reduction of cycle time can be the result of this feed rate optimization. GEMCPU is also capable of detecting the wear of a brushing tool and thus automatically adjusting the feed axis. The modularity of the system is one of the characteristic features needed to adapt the monitoring system to dedicated systems and machines. It is easy to integrate additional function modules, for example GEMTP, GEMGP and GEMVM. The MultiView process visualization gives an overview about all parallel monitoring processes. Additionally, zooming, back tracing and filtering of different cycles is possible as well. Via Plug-ins (APPs) additional and/or customized functions can be activated, like csv-export, trend curves or statistics. The option „FINGERPRINT“ (condition monitoring) shows variations in vibration and torque. An alarm will be given when these changes are still marginal and reach set limits to enable status-oriented maintenance. BENEFITS Modular/scalable: Economical solution, even for simple applications Efficient: Parallel to the process, up to 16 real-time measuring signals in up to 10 NC channels (partly optional) can be acquired. Automatic adjustment of alarm limits: makes tedious adjustment to machines or readjustment of limits practically unnecessary - manual adjustments can be made as required or may necessary for special applications Optimum use of tool lifetime: Based on the performance data or vibrations, optimum tool utilization can be achieved by evaluating the set wear limit (optional) Analysis functions: Process signals are recorded and can be monitored online or offline Blackbox: an event recorder records limit violations with time stamping Data processing: Plug-ins (APPs) for error evaluation, for trends and for CSV data-output included Overview for quick decisions: the online visualization MULTIVIEW shows all relevant signals and their deviations Adjustments: the password-protected EXPERT MODE allows many individual adjustments TECH SPECS Up to 16 real-time measuring signals distributed in up to 10 channels (optional) Adjusts the alarm levels automatically if possible Optimum tool utilization by evaluating the set wear limits (optional) Modular structure, scalable system adaptable to most machine types, easy to install on DIN rail Additional analytic functionalities, data processing for Industrial Internet of Things Networking with other systems MultiView and PlugIn-technology to support users in process optimization Expert Mode for individual adjustments OPTIONS: tool wear, adaptive control AC, machine condition monitoring, "Fingerprint", data import (data interface for C-THRU4.0)

DESCRIPTION

The modular system makes use of all relevant process signals and data from machine tools. It reacts in real-time after an event occurs. The system captures the measurement data digitally via fieldbus interface or via sensors and then evaluates the data based on multiple criteria and visualizes the processes in a transparent way. Trend or alarm reports support the users to optimize processes and allow to produce much more efficiently.

In addition to the described functions, data (BIG DATA) are collected and converted into information (SMART DATA) which can be stored locally or on network devices for further evaluations like analysis, trend curves, statistics and reports.

The option Adaptive Control adjusts the set feed rate of the cutting cycle, so that the effective force of the tool is as stable as possible. A reduction of cycle time can be the result of this feed rate optimization.

GEMCPU is also capable of detecting the wear of a brushing tool and thus automatically adjusting the feed axis.

The modularity of the system is one of the characteristic features needed to adapt the monitoring system to dedicated systems and machines. It is easy to integrate additional function modules, for example GEMTP, GEMGP and GEMVM.

The MultiView process visualization gives an overview about all parallel monitoring processes. Additionally, zooming, back tracing and filtering of different cycles is possible as well. Via Plug-ins (APPs) additional and/or customized functions can be activated, like csv-export, trend curves or statistics.

The option „FINGERPRINT“ (condition monitoring) shows variations in vibration and torque. An alarm will be given when these changes are still marginal and reach set limits to enable status-oriented maintenance.


BENEFITS

  • Modular/scalable: Economical solution, even for simple applications
  • Efficient: Parallel to the process, up to 16 real-time measuring signals in up to 10 NC channels (partly optional) can be acquired.
  • Automatic adjustment of alarm limits: makes tedious adjustment to machines or readjustment of limits practically unnecessary - manual adjustments can be made as required or may necessary for special applications
  • Optimum use of tool lifetime: Based on the performance data or vibrations, optimum tool utilization can be achieved by evaluating the set wear limit (optional)
  • Analysis functions: Process signals are recorded and can be monitored online or offline
  • Blackbox: an event recorder records limit violations with time stamping
  • Data processing: Plug-ins (APPs) for error evaluation, for trends and for CSV data-output included
  • Overview for quick decisions: the online visualization MULTIVIEW shows all relevant signals and their deviations
  • Adjustments: the password-protected EXPERT MODE allows many individual adjustments

TECH SPECS

  • Up to 16 real-time measuring signals distributed in up to 10 channels (optional)
  • Adjusts the alarm levels automatically if possible
  • Optimum tool utilization by evaluating the set wear limits (optional)
  • Modular structure, scalable system adaptable to most machine types, easy to install on DIN rail
  • Additional analytic functionalities, data processing for Industrial Internet of Things
  • Networking with other systems
  • MultiView and PlugIn-technology to support users in process optimization
  • Expert Mode for individual adjustments
  • OPTIONS: tool wear, adaptive control AC, machine condition monitoring, "Fingerprint", data import (data interface for C-THRU4.0)
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Process Monitors
Product Number GEMCPU
Product Name Tool and Process Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products