Marposs Corp Tool and Process True Power Monitoring Module GEMTP

Description
DESCRIPTION Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure the true power values absorbed from the spindle during the machining process. GEMTP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with 4 types of limits (e.g. tool breakage/missing, overload and tool wear) for each cycle. All events trespassing pre-fixed limits are recorded in a log-file. The compact GEMTP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other performance-controll ed devices. All necessary functions and interfaces are integrated in the module. Thanks to its hardware I/O interface, GEMTP is independent of the NC type and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMTP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls. In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMTP can be easily connected to the GEMCPU and become a part of the high-end GENIOR MODULAR system. The acquired measurement signal is then additionally used by the GEMCPU unit for automatic monitoring strategies. In parallel the module can still be operated in stand-alone mode. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Avoids workpiece damage due to problems in the machining process Detects tool problems and tool wear Accelerates production through permanent process information Performing complete process control through visualization and documentation Process 'comparison function' for process analysis Event data recording (black box function) Analysis and identification of the collected data via Excel (CSV data) Suitable for all types of machine tools, robots, assembly or handling systems, etc. For stand-alone use or as part of the GENIOR MODULAR process monitoring system Visualization and operation via Ethernet (TCP/IP) in standard PCs with MS Windows. TECH SPECS Control cabinet module for standard mounting rails Power supply: 24V DC Static I/O-interface HMI for Windows (Win 7/10) operating system PC connection: Ethernet
Request a Quote
Description
DESCRIPTION Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure the true power values absorbed from the spindle during the machining process. GEMTP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with 4 types of limits (e.g. tool breakage/missing, overload and tool wear) for each cycle. All events trespassing pre-fixed limits are recorded in a log-file. The compact GEMTP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other performance-controll ed devices. All necessary functions and interfaces are integrated in the module. Thanks to its hardware I/O interface, GEMTP is independent of the NC type and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMTP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls. In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMTP can be easily connected to the GEMCPU and become a part of the high-end GENIOR MODULAR system. The acquired measurement signal is then additionally used by the GEMCPU unit for automatic monitoring strategies. In parallel the module can still be operated in stand-alone mode. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Avoids workpiece damage due to problems in the machining process Detects tool problems and tool wear Accelerates production through permanent process information Performing complete process control through visualization and documentation Process 'comparison function' for process analysis Event data recording (black box function) Analysis and identification of the collected data via Excel (CSV data) Suitable for all types of machine tools, robots, assembly or handling systems, etc. For stand-alone use or as part of the GENIOR MODULAR process monitoring system Visualization and operation via Ethernet (TCP/IP) in standard PCs with MS Windows. TECH SPECS Control cabinet module for standard mounting rails Power supply: 24V DC Static I/O-interface HMI for Windows (Win 7/10) operating system PC connection: Ethernet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool and Process True Power Monitoring Module - GEMTP - Marposs Corp
Auburn Hills, MI, United States
Tool and Process True Power Monitoring Module
GEMTP
Tool and Process True Power Monitoring Module GEMTP
DESCRIPTION Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure the true power values absorbed from the spindle during the machining process. GEMTP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with 4 types of limits (e.g. tool breakage/missing, overload and tool wear) for each cycle. All events trespassing pre-fixed limits are recorded in a log-file. The compact GEMTP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other performance-controll ed devices. All necessary functions and interfaces are integrated in the module. Thanks to its hardware I/O interface, GEMTP is independent of the NC type and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMTP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls. In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMTP can be easily connected to the GEMCPU and become a part of the high-end GENIOR MODULAR system. The acquired measurement signal is then additionally used by the GEMCPU unit for automatic monitoring strategies. In parallel the module can still be operated in stand-alone mode. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Avoids workpiece damage due to problems in the machining process Detects tool problems and tool wear Accelerates production through permanent process information Performing complete process control through visualization and documentation Process 'comparison function' for process analysis Event data recording (black box function) Analysis and identification of the collected data via Excel (CSV data) Suitable for all types of machine tools, robots, assembly or handling systems, etc. For stand-alone use or as part of the GENIOR MODULAR process monitoring system Visualization and operation via Ethernet (TCP/IP) in standard PCs with MS Windows. TECH SPECS Control cabinet module for standard mounting rails Power supply: 24V DC Static I/O-interface HMI for Windows (Win 7/10) operating system PC connection: Ethernet

DESCRIPTION

Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure the true power values absorbed from the spindle during the machining process.

GEMTP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with 4 types of limits (e.g. tool breakage/missing, overload and tool wear) for each cycle. All events trespassing pre-fixed limits are recorded in a log-file.

The compact GEMTP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other performance-controlled devices. All necessary functions and interfaces are integrated in the module.

Thanks to its hardware I/O interface, GEMTP is independent of the NC type and can be triggered by any PLC, allowing a discrete connection to the module connections.

GEMTP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls. In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10).

As a part of the GENIOR MODULAR product family, GEMTP can be easily connected to the GEMCPU and become a part of the high-end GENIOR MODULAR system. The acquired measurement signal is then additionally used by the GEMCPU unit for automatic monitoring strategies. In parallel the module can still be operated in stand-alone mode.

Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus).


BENEFITS

  • Avoids workpiece damage due to problems in the machining process
  • Detects tool problems and tool wear
  • Accelerates production through permanent process information
  • Performing complete process control through visualization and documentation
  • Process 'comparison function' for process analysis
  • Event data recording (black box function)
  • Analysis and identification of the collected data via Excel (CSV data)
  • Suitable for all types of machine tools, robots, assembly or handling systems, etc.
  • For stand-alone use or as part of the GENIOR MODULAR process monitoring system
  • Visualization and operation via Ethernet (TCP/IP) in standard PCs with MS Windows.

TECH SPECS

  • Control cabinet module for standard mounting rails
  • Power supply: 24V DC
  • Static I/O-interface
  • HMI for Windows (Win 7/10) operating system
  • PC connection: Ethernet
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Process Monitors
Product Number GEMTP
Product Name Tool and Process True Power Monitoring Module
Unlock Full Specs
to access all available technical data

Similar Products