DESCRIPTION
LightMaster multipoint controller is composed of 48 simultaneous channels with 12 Lightslot modules. Its input/output is Ethernet. The trigger input is included.
Lightslot consists of four interface channels for LightMaster controller.
Built with the highest quality standards since 2020, LightMaster controller is a robust and flexible product suitable for use in an industrial environment with the best price/performance ratio.
This reference is available at a maximum frequency of 2000Hz in order to provide solutions in multiple application contexts and on any type of surface reflectivity, transparent or opaque, shiny or diffusive.
BENEFITS
Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids)
Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target
Input/output: Ethernet
Universal: interchangeable STIL optical heads like CL-MG / OP / ENDO / EVEREST series
Simultaneous up to 48 synchronized measurements
Availability of SDK and protocol commands for easy integration into any system
Synchronized measurement with encoder for dynamic acquisitions
Works in any environment
DESCRIPTION
LightMaster multipoint controller is composed of 48 simultaneous channels with 12 Lightslot modules. Its input/output is Ethernet. The trigger input is included.
Lightslot consists of four interface channels for LightMaster controller.
Built with the highest quality standards since 2020, LightMaster controller is a robust and flexible product suitable for use in an industrial environment with the best price/performance ratio.
This reference is available at a maximum frequency of 2000Hz in order to provide solutions in multiple application contexts and on any type of surface reflectivity, transparent or opaque, shiny or diffusive.
BENEFITS
- Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids)
- Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target
- Input/output: Ethernet
- Universal: interchangeable STIL optical heads like CL-MG / OP / ENDO / EVEREST series
- Simultaneous up to 48 synchronized measurements
- Availability of SDK and protocol commands for easy integration into any system
- Synchronized measurement with encoder for dynamic acquisitions
- Works in any environment