Marktech Optoelectronics Starboards MTG7-XPEROY-L1-0000-00-00B01

Description
Wavelengths: 450nm to 624nm Marktech offers Cree high-power Xlamps, as well as UV and infrared emitters, on aluminum core starboards for easier product evaluation in a variety of applications. Our starboards provide a quick and easy solution for designers and manufacturers to evaluate chips or components without the need to wire-bond or to create their own prototype board. Available in numerous colors and multi-colors, as well as different viewing angles, these single LED star board configurations are offered to designers as a tool to accelerate the adoption of LED technology in designs that currently use another type of illumination. Typical sizes are from .75" to 1.0" View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector
Datasheet
Description
Wavelengths: 450nm to 624nm Marktech offers Cree high-power Xlamps, as well as UV and infrared emitters, on aluminum core starboards for easier product evaluation in a variety of applications. Our starboards provide a quick and easy solution for designers and manufacturers to evaluate chips or components without the need to wire-bond or to create their own prototype board. Available in numerous colors and multi-colors, as well as different viewing angles, these single LED star board configurations are offered to designers as a tool to accelerate the adoption of LED technology in designs that currently use another type of illumination. Typical sizes are from .75" to 1.0" View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wavelengths: 450nm to 624nm Marktech offers Cree high-power Xlamps, as well as UV and infrared emitters, on aluminum core starboards for easier product evaluation in a variety of applications. Our starboards provide a quick and easy solution for designers and manufacturers to evaluate chips or components without the need to wire-bond or to create their own prototype board. Available in numerous colors and multi-colors, as well as different viewing angles, these single LED star board configurations are offered to designers as a tool to accelerate the adoption of LED technology in designs that currently use another type of illumination. Typical sizes are from .75" to 1.0" View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector

Wavelengths: 450nm to 624nm

Marktech offers Cree high-power Xlamps, as well as UV and infrared emitters, on aluminum core starboards for easier product evaluation in a variety of applications. Our starboards provide a quick and easy solution for designers and manufacturers to evaluate chips or components without the need to wire-bond or to create their own prototype board.

Available in numerous colors and multi-colors, as well as different viewing angles, these single LED star board configurations are offered to designers as a tool to accelerate the adoption of LED technology in designs that currently use another type of illumination. Typical sizes are from .75" to 1.0"

View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • UV Emitters
  • Near IR Emitters
  • Visible Emitters
  • Point Source Emitters
  • High Power IR Emitters
  • SWIR Emitters
  • Multi-Chip Emitters
  • Photo Reflectors
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTG7-XPEROY-L1-0000-00-00B01
Product Name Starboards
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details