Broadcom Inc. Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom ASMT-AL00-NMP01

Description
LED, 1W, ROYAL-BLUE, 0.320W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous RoHS Compliant: Yes
Description
LED, 1W, ROYAL-BLUE, 0.320W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom
36AJ8247
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom 36AJ8247
LED, 1W, ROYAL-BLUE, 0.320W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous RoHS Compliant: Yes

LED, 1W, ROYAL-BLUE, 0.320W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8247
Product Name Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 467 nm (4670 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4090SA35ADKF1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details