Marktech Optoelectronics High Power LEDs MTG7-002S-MLE00-RD-0V01

Description
CREE Xlamp on Linear 4 LED Boards The CREE Xlamps below are offered on 4 LED Linear Board configurations for ease of evaluation in linear lighting type applications. If you do not see the CREE product you are looking for in this list, please contact the technical staff at Marktech to discuss your project needs. Learn More XLamp ML-E Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML LED Series brings lighting-class performance to 1/4 watt 1/2-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-E LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. XLamp ML-E LEDs are now available in series and color options. With a typical voltage of 9.6 V, the XLamp ML-E series LED can enable the use of more efficient, smaller drivers to lower cost for applications such as LED replacement lamps. Minimum-80, 85 and 90 CRI options are available for the ML-E White LED to address applications, such as retail and restaurant lighting, where high CRI is required. Available in red, blue and green, ML-E Color LEDs allow customers to address a broad set of applications including architectural, hospitality, restaurants, emergency-vehicle and decorative lighting. The ML-E series is also offerd in RED (620-630), GREEN (520-525) and BLUE (465-485) wavelengths. XLamp ML-C Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML-C LED brings lighting-class performance to 1/3-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-C LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. The ML-C LED is available in parallel and series as well minimum 80, 85 and 90-CRI options for a wide range of color temperatures. With a typical forward voltage of 6.4 V at 50 mA, ML-C series LEDs provide a high-voltage option that can enable a driver that is cheaper, more efficient and smaller in size to lower system cost. The minimum-80, 85 and 90 CRI ML-C LEDs enable customers to address applications, such as retail and restaurant lighting, where high CRI is required. XLamp ML-B Lighting-Class Performance for Linear & Distributed Illumination Applications The Cree XLamp ML-B LED brings lighting-class performance to 1/4-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-B LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, under cabinet illumination and fluorescent retrofits. Minimum-80, 85 and 90 CRI options are available to address applications, such as retail and restaurant lighting, where high CRI is required.
Datasheet
Description
CREE Xlamp on Linear 4 LED Boards The CREE Xlamps below are offered on 4 LED Linear Board configurations for ease of evaluation in linear lighting type applications. If you do not see the CREE product you are looking for in this list, please contact the technical staff at Marktech to discuss your project needs. Learn More XLamp ML-E Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML LED Series brings lighting-class performance to 1/4 watt 1/2-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-E LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. XLamp ML-E LEDs are now available in series and color options. With a typical voltage of 9.6 V, the XLamp ML-E series LED can enable the use of more efficient, smaller drivers to lower cost for applications such as LED replacement lamps. Minimum-80, 85 and 90 CRI options are available for the ML-E White LED to address applications, such as retail and restaurant lighting, where high CRI is required. Available in red, blue and green, ML-E Color LEDs allow customers to address a broad set of applications including architectural, hospitality, restaurants, emergency-vehicle and decorative lighting. The ML-E series is also offerd in RED (620-630), GREEN (520-525) and BLUE (465-485) wavelengths. XLamp ML-C Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML-C LED brings lighting-class performance to 1/3-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-C LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. The ML-C LED is available in parallel and series as well minimum 80, 85 and 90-CRI options for a wide range of color temperatures. With a typical forward voltage of 6.4 V at 50 mA, ML-C series LEDs provide a high-voltage option that can enable a driver that is cheaper, more efficient and smaller in size to lower system cost. The minimum-80, 85 and 90 CRI ML-C LEDs enable customers to address applications, such as retail and restaurant lighting, where high CRI is required. XLamp ML-B Lighting-Class Performance for Linear & Distributed Illumination Applications The Cree XLamp ML-B LED brings lighting-class performance to 1/4-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-B LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, under cabinet illumination and fluorescent retrofits. Minimum-80, 85 and 90 CRI options are available to address applications, such as retail and restaurant lighting, where high CRI is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CREE Xlamp on Linear 4 LED Boards The CREE Xlamps below are offered on 4 LED Linear Board configurations for ease of evaluation in linear lighting type applications. If you do not see the CREE product you are looking for in this list, please contact the technical staff at Marktech to discuss your project needs. Learn More XLamp ML-E Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML LED Series brings lighting-class performance to 1/4 watt 1/2-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-E LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. XLamp ML-E LEDs are now available in series and color options. With a typical voltage of 9.6 V, the XLamp ML-E series LED can enable the use of more efficient, smaller drivers to lower cost for applications such as LED replacement lamps. Minimum-80, 85 and 90 CRI options are available for the ML-E White LED to address applications, such as retail and restaurant lighting, where high CRI is required. Available in red, blue and green, ML-E Color LEDs allow customers to address a broad set of applications including architectural, hospitality, restaurants, emergency-vehicle and decorative lighting. The ML-E series is also offerd in RED (620-630), GREEN (520-525) and BLUE (465-485) wavelengths. XLamp ML-C Versatile, Mid-Power, Lighting-Class LED The Cree XLamp ML-C LED brings lighting-class performance to 1/3-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-C LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. The ML-C LED is available in parallel and series as well minimum 80, 85 and 90-CRI options for a wide range of color temperatures. With a typical forward voltage of 6.4 V at 50 mA, ML-C series LEDs provide a high-voltage option that can enable a driver that is cheaper, more efficient and smaller in size to lower system cost. The minimum-80, 85 and 90 CRI ML-C LEDs enable customers to address applications, such as retail and restaurant lighting, where high CRI is required. XLamp ML-B Lighting-Class Performance for Linear & Distributed Illumination Applications The Cree XLamp ML-B LED brings lighting-class performance to 1/4-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-B LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, under cabinet illumination and fluorescent retrofits. Minimum-80, 85 and 90 CRI options are available to address applications, such as retail and restaurant lighting, where high CRI is required.

CREE Xlamp on Linear 4 LED Boards
The CREE Xlamps below are offered on 4 LED Linear Board configurations for ease of evaluation in linear lighting type applications. If you do not see the CREE product you are looking for in this list, please contact the technical staff at Marktech to discuss your project needs.
Learn More
XLamp ML-E
Versatile, Mid-Power, Lighting-Class LED
The Cree XLamp ML LED Series brings lighting-class performance to 1/4 watt 1/2-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-E LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. XLamp ML-E LEDs are now available in series and color options. With a typical voltage of 9.6 V, the XLamp ML-E series LED can enable the use of more efficient, smaller drivers to lower cost for applications such as LED replacement lamps. Minimum-80, 85 and 90 CRI options are available for the ML-E White LED to address applications, such as retail and restaurant lighting, where high CRI is required. Available in red, blue and green, ML-E Color LEDs allow customers to address a broad set of applications including architectural, hospitality, restaurants, emergency-vehicle and decorative lighting.
The ML-E series is also offerd in RED (620-630), GREEN (520-525) and BLUE (465-485) wavelengths.
XLamp ML-C
Versatile, Mid-Power, Lighting-Class LED
The Cree XLamp ML-C LED brings lighting-class performance to 1/3-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-C LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, LED replacement lamps, fluorescent retrofits and retail-display lighting. The ML-C LED is available in parallel and series as well minimum 80, 85 and 90-CRI options for a wide range of color temperatures. With a typical forward voltage of 6.4 V at 50 mA, ML-C series LEDs provide a high-voltage option that can enable a driver that is cheaper, more efficient and smaller in size to lower system cost. The minimum-80, 85 and 90 CRI ML-C LEDs enable customers to address applications, such as retail and restaurant lighting, where high CRI is required.
XLamp ML-B
Lighting-Class Performance for Linear & Distributed Illumination Applications
The Cree XLamp ML-B LED brings lighting-class performance to 1/4-watt LEDs and continues Cree's history of leading-edge innovation in LEDs for lighting applications. The XLamp ML-B LED brings high performance and a smooth look to a wide range of lighting applications, including linear lighting, under cabinet illumination and fluorescent retrofits. Minimum-80, 85 and 90 CRI options are available to address applications, such as retail and restaurant lighting, where high CRI is required.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTG7-002S-MLE00-RD-0V01
Product Name High Power LEDs
LED Package: Linear Board with 4 LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE8800M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 880 nm (8800 Å)
View Details